location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 046677391171 energy-saving lamp 32 W T9 Cool white

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
046677391171
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
046677391171 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0046677391171 show
Category:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
Fluorescent Bulbs Check ‘Philips by Signify’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Apr 2024 03:42:50
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 046677391171 energy-saving lamp 32 W T9 Cool white
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Use in garages and basements
  • - Cool white light
  • - Lasts at least 12000 hours
Long product name Philips 046677391171 energy-saving lamp 32 W T9 Cool white :
The long product name of Philips 046677391171 energy-saving lamp 32 W T9 Cool white. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Circline Fluorescent 32W T9 Cool White
More>>>
Philips 046677391171 energy-saving lamp 32 W T9 Cool white:
The official description of Philips 046677391171 energy-saving lamp 32 W T9 Cool white as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Energy savings and long life.

Philips Linear Fluorescent bulbs offer long life and energy savings in an environmentally responsible light bulb. They come in Soft and Cool white, Natural light and Daylight Deluxe colors to help create the mood you desire in the room.

Short summary description Philips 046677391171 energy-saving lamp 32 W T9 Cool white:
This short summary of the Philips 046677391171 energy-saving lamp 32 W T9 Cool white data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 046677391171, 32 W, T9, 12000 h, Cool white

Long summary description Philips 046677391171 energy-saving lamp 32 W T9 Cool white:
This is an auto-generated long summary of Philips 046677391171 energy-saving lamp 32 W T9 Cool white based on the first three specs of the first five spec groups.

Philips 046677391171. Bulb power: 32 W, Fitting/cap type: T9, Light colour: Cool white, Color Rendering Index (CRI): 62, Bulb lifetime: 12000 h

Performance
Bulb shape
Circular
Bulb power *
32 W
Fitting/cap type *
T9
Finish type
White
Light colour *
Cool white
Color Rendering Index (CRI)
62
Bulb lifetime *
12000 h
Light application
Extra brightness light
Best uses
Ceiling fixture
Packaging data
Quantity per pack
1 pc(s)
Package width
30.5 mm
Package depth
3.5 mm
Package height
31 mm
Package net weight
180 g
Package gross weight
260 g
Other features
Placement supported
Indoor
Quantity
1
Technical details
Lamp holder
T9
Lamps quantity
1 lamp(s)
Placement
Ceiling
Intended use
Indoor
SAP width per piece
30.500 cm
SAP height per piece
31.000 cm
SAP length per piece
3.500 cm
SAP EAN gross weight per piece
255 g
Logistics data
SAP EAN/UPC per piece
046677391171
EAN/UPC/GTIN (packaging)
50046677391176
12NC Logistic code(s)
928028603335
Disclaimer Philips 046677391171 energy-saving lamp 32 W T9 Cool white:
Disclaimer

Average life under specified test conditions with lamps turned off and restarted no more frequently than once every 3 operating hours. Lamp life is appreciably longer if lamps are started less frequently.