location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT 2 pieces Fast flow 6m+ Natural teat

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 pieces Fast flow 6m+ Natural teat
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF654/27 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871010356322 show
Category:
Tops of baby feeding bottles which babies suck from to get milk etc.
Bottle Nipples Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 13 Mar 2020
Product end of life date
Philips AVENT SCF654/27 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT 2 pieces Fast flow 6m+ Natural teat
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Natural latch on
  • - Unique comfort petals
  • - Advanced anti-colic valve
  • - BPA free
  • - Different flow rates
  • - Compatible with Natural bottle
Long product name Philips AVENT 2 pieces Fast flow 6m+ Natural teat :
The long product name of Philips AVENT 2 pieces Fast flow 6m+ Natural teat. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6 Months +, 2 x Fast Flow Nipple
More>>>
Philips AVENT 2 pieces Fast flow 6m+ Natural teat:
The official description of Philips AVENT 2 pieces Fast flow 6m+ Natural teat as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The natural way to bottle feed

Our new nipple helps to make bottle feeding more natural for your baby and you. The
nipple features an innovative petal design for natural latch on similar to the breast, making it
easy for your baby to combine breast and bottle feeding.

Easy to combine breast and bottle feeding

- Natural latch on due to the wide breast shaped nipple

A more comfortable and contented feed for baby

- Unique comfort petals for an extra soft and flexible nipple

Air goes into the bottle, not baby's tummy

- Advanced anti colic system with innovative twin valve

0% BPA (Bisphenol A Free)

- BPA free nipple

Other benefits

- Different flow rates for the most comfortable feed
- Compatible with Philips AVENT Natural bottle

Short summary description Philips AVENT 2 pieces Fast flow 6m+ Natural teat:
This short summary of the Philips AVENT 2 pieces Fast flow 6m+ Natural teat data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT 2 pieces Fast flow 6m+ Natural teat

Long summary description Philips AVENT 2 pieces Fast flow 6m+ Natural teat:
This is an auto-generated long summary of Philips AVENT 2 pieces Fast flow 6m+ Natural teat based on the first three specs of the first five spec groups.

Philips AVENT 2 pieces Fast flow 6m+ Natural teat

Natural latch on due to the wide breast-shaped teat
Natural latch on due to the wide breast-shaped teat

The wide, breast-shaped teat promotes natural latch-on similar to the breast, making it easy for your baby to combine breast and bottle feeding.

BPA-free teat
BPA-free teat

This teat is made from silicone - a BPA-free material (Following EU directive 2011/8/EU)

Advanced anti-colic system with innovative twin valve
Advanced anti-colic system with innovative twin valve

Innovative twin valve designed to reduce colic and discomfort by venting air into the bottle and not baby's tummy.

Unique Petals for a soft, flexible teat without collapse
Unique Petals for a soft, flexible teat without collapse

Petals inside the teat increase softness and flexibility without teat collapse. Your baby will enjoy a more comfortable and contented feed.

Different flow rates for the most comfortable feed

Philips Avent offers four different flow rates to keep up with your baby's growth. Remember that age indications are approximate as babies develop at different rates. Philips Avent offers the newborn flow teat with 1 hole (0M+), the slow flow teat with 2 holes (1M+), the medium flow teat with 3 holes (3M+) and the fast flow teat with 4 holes (6M+). All teats are available in twin packs.

Compatible with Philips Avent Natural feeding bottle

We advise using the Natural feeding teats with Natural bottles only.

Technical details
Nipple material *
Silicone
Product colour
Transparent
Technical details
Country of origin
England
Recommended age (min) *
6 month(s)
Doesn't contain
Bisphenol A (BPA)