Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Material: Steel
- - Product colour: Silver
- - 5.4 kg
More>>>
Short summary description PERES BAF 50 Silver Steel:
This short summary of the PERES BAF 50 Silver Steel data-sheet is auto-generated and uses the product title and the first six key specs.
PERES BAF 50, Steel, Silver
Long summary description PERES BAF 50 Silver Steel:
This is an auto-generated long summary of PERES BAF 50 Silver Steel based on the first three specs of the first five spec groups.
PERES BAF 50. Material: Steel, Product colour: Silver