location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pentel 50-9 lead refill HB Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pentel Check ‘Pentel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50-9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50-HB9
Category:
Additional 'leads' for reusable pencils.
Lead Refills Check ‘Pentel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pentel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14564
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2022 15:07:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Pentel 50-9 lead refill HB Grey :
The long product name of Pentel 50-9 lead refill HB Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Super Hi-Polymer Refill Leads, HB
More>>>
Short summary description Pentel 50-9 lead refill HB Grey:
This short summary of the Pentel 50-9 lead refill HB Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Pentel 50-9, HB, Grey, 0.9 mm, 15 pc(s)

Long summary description Pentel 50-9 lead refill HB Grey:
This is an auto-generated long summary of Pentel 50-9 lead refill HB Grey based on the first three specs of the first five spec groups.

Pentel 50-9. Hardness: HB, Writing colours: Grey, Thickness: 0.9 mm. Number of pencil leads per tube: 15 pc(s)

Brand Image Product code Product Stock Price from
Pentel

Pentel PPB-5 lead refill
(show image)
PPB-5 PPB-5 0.00
(excl. VAT)
0 (incl. VAT)
Pentel

Pentel Mine AIN, 12 Pack lead refill HB
(show image)
C255-HBO Mine AIN, 12 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Pentel

Pentel C27-HB lead refill
(show image)
C27-HB C27-HB 0.00
(excl. VAT)
0 (incl. VAT)
Pentel

Pentel Super Hi-Polymer Lead 50-9 0.9 mm H 12 pieces lead refill
(show image)
000919 Super Hi-Polymer Lead 50-9 0.9 mm H 12 pieces 0.00
(excl. VAT)
0 (incl. VAT)
Pentel

Pentel Super Hi-Polymer Lead 50-9 0.9 mm B 12 pieces lead refill
(show image)
000948 Super Hi-Polymer Lead 50-9 0.9 mm B 12 pieces 0.00
(excl. VAT)
0 (incl. VAT)
Pentel

Pentel Super Hi-Polymer Lead C505 0.5mm HB 12 pieces lead refill
(show image)
000712 Super Hi-Polymer Lead C505 0.5mm HB 12 pieces 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)