X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pelikan
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Cartridge HighCapacity +133% yield
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
621016
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4018474621016
Category :
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pelikan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Jan 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:31:28
The date of the most recent change of this product data-sheet in Icecat.
Product views: 39859
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-01-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Warranty: Pelikan offers 3 years warranty on all printer supplies and takes over the warranty on the printer if a Pelikan cartridge is inside.
Long product name Pelikan 1 Cartridge HighCapacity +133% yield:
The short editorial description of Pelikan 1 Cartridge HighCapacity +133% yield
1 Cartridge HighCapacity +133% yield

Marketing text Pelikan 1 Cartridge HighCapacity +133% yield

:
The official marketing text of Pelikan 1 Cartridge HighCapacity +133% yield as supplied by the manufacturer
This remanufactured Pelikan product is the clever alternative to the toner cartridge of the printer manufacturer. Pelikan offers 3 years warranty on this product. Pelikan - We make the inks!
Short summary description Pelikan 1 Cartridge HighCapacity +133% yield:
This short summary of the Pelikan 1 Cartridge HighCapacity +133% yield data-sheet is auto-generated and uses the product title and the first six key specs.
Pelikan 1 Cartridge HighCapacity +133% yield, Black, Laser, Lexmark Optra S 1250, 1255, 1255N, 1620, 1625, 1625N, 1650, 1650N, 1855, 1855N, 2420, 2450, 2450N, 2, Black, Box
Long summary description Pelikan 1 Cartridge HighCapacity +133% yield:
This is an auto-generated long summary of Pelikan 1 Cartridge HighCapacity +133% yield based on the first three specs of the first five spec groups.
Pelikan 1 Cartridge HighCapacity +133% yield. Page yield: 17600 pages, Printing colours: Black, Print technology: Laser
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Page yield
How many pages can be produced.
17600 pages
Printing colours*
The colours that can be produced by the printer.
Black
Print technology
Indicates the method used to print by this product.
Laser
Features
Compatible products *
Other products that can be used with this product.
Lexmark Optra S 1250, 1255, 1255N, 1620, 1625, 1625N, 1650, 1650N, 1855, 1855N, 2420, 2450, 2450N, 2455, 2455N
Unit
Box
Colour
Yes
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Version
Non blister
Contents
17.600 pages
Brand
Image
Product code
Product
Stock
Price from
Lexmark Optra S High Yield Print Cartridge
Lexmark Optra S High Yield Print Cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
1382625
USD 27.91
(excl. VAT)
USD 33.49(incl. VAT)
MM Black Laser Toner - Lexmark 1382625 - For Lexmark Optra S 12xx / 1650 / 1855 / 2455 Toner 17600pages Black
MM Black Laser Toner - Lexmark 1382625 - For Lexmark Optra S 12xx / 1650 / 1855 / 2455 Toner 17600pages Black
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
66065DK
 —