X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pelikan
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Cartridge
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
343901
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4018474343901
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pelikan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 25 Oct 2016 10:11:13
The date of the most recent change of this product data-sheet in Icecat.
Product views: 40673
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Warranty: 3 years
Long product name Pelikan 1 Cartridge:
The short editorial description of Pelikan 1 Cartridge
13ml, magenta

Marketing text Pelikan 1 Cartridge

:
The official marketing text of Pelikan 1 Cartridge as supplied by the manufacturer
High Quality InkJet Cartridges for all Printer Models

Pelikan inkjet cartridges are the money saving alternative to inkjet cartridges of the printer manufacturer, at the same time offering excellent printing quality and yield. The outstanding quality of Pelikan inkjet cartridges is supported by a full 3 year warranty on both the cartridges and Pelikan takes over the warranty on your printer!

Pelikan offers inkjet cartridges for all popular printer models of Brother, Canon, Epson, Hewlett Packard and Lexmark.

Pelikan has a long lasting experience in producing high quality inks for office and hobby products, writing instruments and also for printer supplies. Pelikan researches, develops and produces all its inkjet cartridges itself to meet the highest quality standards. All remanufactured inkjet cartridges are DIN 33871 certified and all Pelikan production facilities are ISO 9001 certified.
Short summary description Pelikan 1 Cartridge:
This short summary of the Pelikan 1 Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
Pelikan 1 Cartridge, Magenta, T048340, Epson Stylus Photo R200, R220, R300, R300M, R320, R340, RX500, RX600, RX620, RX640, Box, Inkjet
Long summary description Pelikan 1 Cartridge:
This is an auto-generated long summary of Pelikan 1 Cartridge based on the first three specs of the first five spec groups.
Pelikan 1 Cartridge. Printing colours: Magenta, Capacity: 13 ml, Page yield: 430 pages. Width: 7 mm, Depth: 3 mm, Height: 9.6 mm. Quantity per pallet: 2944 pc(s)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Magenta
Capacity
Maximum amount that something can contain.
13 ml
Page yield
How many pages can be produced.
430 pages
Replacement for
T048340
Compatible products*
Other products that can be used with this product.
Epson Stylus Photo R200, R220, R300, R300M, R320, R340, RX500, RX600, RX620, RX640
Quantity
The number of products there are.
1
Unit
Box
Colour
Yes
Print technology
Indicates the method used to print by this product.
Inkjet
Features
Contents
13 ml
Master cartons per pallet
128
Version
Non blister
Units per master carton
23
Weight & dimensions
Width
The measurement or extent of something from side to side.
7 mm
Depth
The distance from the front to the back of something.
3 mm
Height
The measurement of the product from head to foot or from base to top.
9.6 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
58 g
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
2944 pc(s)