X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pelikan
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Refilled Head
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
331724
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4018474331724
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pelikan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:26:31
The date of the most recent change of this product data-sheet in Icecat.
Product views: 66083
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Warranty: 3 years
Long product name Pelikan 1 Refilled Head:
The short editorial description of Pelikan 1 Refilled Head
42 ml, black

Marketing text Pelikan 1 Refilled Head

:
The official marketing text of Pelikan 1 Refilled Head as supplied by the manufacturer
Pelikan inkjet cartridges are the money saving alternative to inkjet cartridges of the printer manufacturer, at the same time offering excellent printing quality and yield. The outstanding quality of Pelikan inkjet cartridges is supported by a full 3 year warranty on both the cartridges and Pelikan takes over the warranty on your printer!

Pelikan offers inkjet cartridges for all popular printer models of Brother, Canon, Epson, Hewlett Packard and Lexmark.

Pelikan has a long lasting experience in producing high quality inks for office and hobby products, writing instruments and also for printer supplies. Pelikan researches, develops and produces all its inkjet cartridges itself to meet the highest quality standards. All remanufactured inkjet cartridges are DIN 33871 certified and all Pelikan production facilities are ISO 9001 certified.

For use in:
Hewlett Packard DeskJet 710C, 712C, 720C, 722C, 815C, 820C, 820Cxi, 830C, 850C, 855C, 870C, 870Cse, 870Cxi, 880C, 890C, 890Cse, 890Cxi, 895C, 895Cse, 895Cxi, 930C, 950C, 960C, 970C, 970Cse, 970Cxi, 990C, 1000C, 1000Cse, 1000Cxi, 1100C, 1120C, 1125C / OfficeJet Pro, 115 printers
Short summary description Pelikan 1 Refilled Head:
This short summary of the Pelikan 1 Refilled Head data-sheet is auto-generated and uses the product title and the first six key specs.
Pelikan 1 Refilled Head, Black, HP Color Copier 100, 110, 120, 140, 145, 150, 155, 160, 170, 180, 190, 260, 270, 280, 290, DeskJet 1, Box, Inkjet
Long summary description Pelikan 1 Refilled Head:
This is an auto-generated long summary of Pelikan 1 Refilled Head based on the first three specs of the first five spec groups.
Pelikan 1 Refilled Head. Printing colours: Black, Capacity: 42 ml, Page yield: 830 pages. Width: 8.4 mm, Depth: 2.7 mm, Height: 9.6 mm. Quantity per pallet: 3312 pc(s)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Black
Capacity
Maximum amount that something can contain.
42 ml
Page yield
How many pages can be produced.
830 pages
Features
Compatible products *
Other products that can be used with this product.
HP Color Copier 100, 110, 120, 140, 145, 150, 155, 160, 170, 180, 190, 260, 270, 280, 290, DeskJet 1100C, 1120C, 1125C, 1180C, 1220C, 1220Cse, 1220Cxi, 1280, 6122, 6127, 710C, 712C, 720C, 722C, 815C, 820C, 820Cse, 820Cxi, 830C, 832C, 850C, 850Cxi, 855C, 855Cse, 870C, 870Cse, 870Cxi, 880C, 882C, 890C, 890Cse, 890Cxi, 895C, 895Cse, 895Cxi, 9300C, 930C, 932C, 935C, 950C, 952C, 955C, 959C, 960C, 970C, 970Cse, 970Cxi, 980C, 990C, 990Cse, 990Cxi, 995C, 995CK, Fax 1220, 1220xi, OfficeJet 1170C, 1170Cse, 1175C, 1175Cse, 1175Cxi, G55, G55xi, G85, G85xi, G95, K60, K60xi, K80, K80xi, OfficeJet Pro 1170CSeries, 1175CSeries, OfficeJet R40, R40xi, R45, R60, R65, R80, R80xi, T45, T45xi, T65, T65xi, PhotoSmart 1000, 1115, 1215, 1215vm, 1218, 1218xi, 1315, P1000, P1100, P1100xi, P1115
Quantity
The number of products there are.
1
Unit
Box
Print technology
Indicates the method used to print by this product.
Inkjet
Colour
Yes
Contents
1 cartridge
Version
Non blister
Units per master carton
23
Master cartons per pallet
144
Weight & dimensions
Width
The measurement or extent of something from side to side.
8.4 mm
Depth
The distance from the front to the back of something.
2.7 mm
Height
The measurement of the product from head to foot or from base to top.
9.6 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
125 g
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
3312 pc(s)
Brand
Image
Product code
Product
Stock
Price from
HP 45
HP 45
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
51645A
45
USD 8.75
(excl. VAT)
USD 10.49(incl. VAT)