X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pelikan
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Cartridge
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
322131
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pelikan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:31:08
The date of the most recent change of this product data-sheet in Icecat.
Product views: 30467
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Warranty: Pelikan offers 3 years warranty on all printer supplies and takes over the warranty on the printer if a Pelikan cartridge is inside.
Long product name Pelikan 1 Cartridge:
The short editorial description of Pelikan 1 Cartridge
10 ml, Black

Marketing text Pelikan 1 Cartridge

:
The official marketing text of Pelikan 1 Cartridge as supplied by the manufacturer
This Pelikan product is the clever alternative to the inkjet cartridge of the printer manufacturer. Pelikan cartridges provide an excellent printing quality and yield, at a very attractive price. Pelikan offers 3 years warranty on this product. Pelikan - We make the inks!

For use in:
Canon BJC-2000, 2100, 4000, 4100, 4200, 4300, 4400, 4550, 4650, 5000, 5100, 5500 / Fax-B210C, B-215, B-230C / MultiPASS C20, C30, C50, C70, C75, C80, C530, C545, C555, C560, C2500, C3000, C3500, C5000, C5500 / S100 printers
Short summary description Pelikan 1 Cartridge:
This short summary of the Pelikan 1 Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
Pelikan 1 Cartridge, Black, BCI-21BK, Canon BJC-2000, 2100, 4000, 4100, 4200, 4300, 4400, 4550, 4650, 5000, 5100, 5500 / Fax-B210C, B-215,, Box, Inkjet
Long summary description Pelikan 1 Cartridge:
This is an auto-generated long summary of Pelikan 1 Cartridge based on the first three specs of the first five spec groups.
Pelikan 1 Cartridge. Printing colours: Black, Capacity: 10 ml, Replacement for: BCI-21BK. Width: 6 mm, Depth: 2.4 mm, Height: 9 mm. Quantity per pallet: 4752 pc(s)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Black
Capacity
Maximum amount that something can contain.
10 ml
Replacement for
BCI-21BK
Compatible products*
Other products that can be used with this product.
Canon BJC-2000, 2100, 4000, 4100, 4200, 4300, 4400, 4550, 4650, 5000, 5100, 5500 / Fax-B210C, B-215, B-230C / MultiPASS C20, C30, C50, C70, C75, C80, C530, C545, C555, C560, C2500, C3000, C3500, C5000, C5500 / S100
Quantity
The number of products there are.
1
Unit
Box
Colour
Yes
Print technology
Indicates the method used to print by this product.
Inkjet
Features
Units per master carton
33
Master cartons per pallet
144
Contents
10 ml
Version
Non blister
Weight & dimensions
Width
The measurement or extent of something from side to side.
6 mm
Depth
The distance from the front to the back of something.
2.4 mm
Height
The measurement of the product from head to foot or from base to top.
9 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
40 g
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
4752 pc(s)