Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Material: Plastic
- - Black
- - 10.6 kg
Long product name Pelican iM2750 equipment case Black
:
iM2750 Pelican Storm Case + Padded Dividers + BBB + Utility Organizer
The long product name of Pelican iM2750 equipment case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
iM2750 Pelican Storm Case + Padded Dividers + BBB + Utility Organizer
More>>>
Short summary description Pelican iM2750 equipment case Black:
This short summary of the Pelican iM2750 equipment case Black data-sheet is auto-generated and uses the product title and the first six key specs.
Pelican iM2750, Plastic, 10.6 kg, Black
Long summary description Pelican iM2750 equipment case Black:
This is an auto-generated long summary of Pelican iM2750 equipment case Black based on the first three specs of the first five spec groups.
Pelican iM2750. Material: Plastic. Weight: 10.6 kg. Product colour: Black