location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pelican StealthLite 2410 Yellow Hand flashlight LED

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pelican Check ‘Pelican’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StealthLite 2410
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2410-016-247
Category:
Also known as a torch, this is a portable electric light usually powered by AA or AAA batteries.
Flashlights Check ‘Pelican’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pelican: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5944
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2019 08:40:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Pelican StealthLite 2410 Yellow Hand flashlight LED
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hand flashlight
  • - Waterproof
  • - LED 126 lm
  • - AA
  • - Yellow
Long product name Pelican StealthLite 2410 Yellow Hand flashlight LED :
The long product name of Pelican StealthLite 2410 Yellow Hand flashlight LED. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LED, Distance 161m, 6500 cd, Runtime 7h 30min, 4 x AA, IPX7, Yellow
More>>>
Short summary description Pelican StealthLite 2410 Yellow Hand flashlight LED:
This short summary of the Pelican StealthLite 2410 Yellow Hand flashlight LED data-sheet is auto-generated and uses the product title and the first six key specs.

Pelican StealthLite 2410, Hand flashlight, Yellow, LED, 6 V, 126 lm, 161 m

Long summary description Pelican StealthLite 2410 Yellow Hand flashlight LED:
This is an auto-generated long summary of Pelican StealthLite 2410 Yellow Hand flashlight LED based on the first three specs of the first five spec groups.

Pelican StealthLite 2410. Flashlight type: Hand flashlight, Product colour: Yellow. Lamp type: LED, Bulb voltage: 6 V, Luminous flux: 126 lm. Battery type: AA, Battery life (max): 7.5 h. Depth (imperial): 17.8 cm (7")