location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Peerless SR598 multimedia cart/stand Black Flat panel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Peerless Check ‘Peerless’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SR598
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SR598 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0735029304975 show
Category:
Small table or cabinet on wheels or castors, used to store and transport multimedia equipment such as projectors.
Multimedia Carts & Stands Check ‘Peerless’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Peerless: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80907
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Dec 2023 11:26:58
The date of the most recent change of this product data-sheet in Icecat.
Peerless SR598 user manual (5.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Peerless SR598 multimedia cart/stand Black Flat panel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Integrated cable management protects, contains and conceals cables for a clean, professional installation
  • - Pre-assembled base provides rigidity, stability and quick assembly
  • - Textured black powder coat finish helps hide finger prints and dust
  • - Optional ACC-MS component shelf can be positioned anywhere along either column by simply lifting and repositioning
  • - Universal mount fits displays with mounting patterns from 200 x 200mm up to 900 x 600mm
  • - Cart includes (4) plastic base pads for instances when casters are not needed
Long product name Peerless SR598 multimedia cart/stand Black Flat panel :
The long product name of Peerless SR598 multimedia cart/stand Black Flat panel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartMount Flat Panel Cart For 55" to 98" + Displays
More>>>
Peerless SR598 multimedia cart/stand Black Flat panel:
The official description of Peerless SR598 multimedia cart/stand Black Flat panel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SR598 SmartMountTM Flat Panel Cart has been redesigned to include all of the features you may need, making it perfect for any application. Mobility, appealing design, display height adjustment and a pre-assembled base ensure quick assembly, while providing a rigid, but attractive structure that fits into any décor. The 4" castors make it easy to move from room to room while the UL® certification ensures you that it can be done with safety in mind.

Short summary description Peerless SR598 multimedia cart/stand Black Flat panel:
This short summary of the Peerless SR598 multimedia cart/stand Black Flat panel data-sheet is auto-generated and uses the product title and the first six key specs.

Peerless SR598, Multimedia cart, Black, Flat panel, 136.1 kg, 139.7 cm (55"), 2.49 m (98")

Long summary description Peerless SR598 multimedia cart/stand Black Flat panel:
This is an auto-generated long summary of Peerless SR598 multimedia cart/stand Black Flat panel based on the first three specs of the first five spec groups.

Peerless SR598. Type: Multimedia cart, Product colour: Black, Recommended usage: Flat panel. Height: 1736 mm, Width: 1169 mm, Depth: 737 mm. Package width: 1207 mm, Package depth: 978 mm, Package height: 318 mm

Features
Product colour
Black
Recommended usage
Flat panel
Type *
Multimedia cart
Maximum weight capacity
136.1 kg
Minimum screen size
139.7 cm (55")
Maximum screen size
2.49 m (98")
VESA mounting
Yes
Panel mounting interface
200 x 200, 900 x 600 mm
Number of wheels
4 wheel(s)
Swivelling
Yes
Certification
RoHS, UL/CUL
Weight & dimensions
Height
1736 mm
Width
1169 mm
Depth
737 mm
Weight
40.5 kg
Packaging data
Package width
1207 mm
Package depth
978 mm
Package height
318 mm
Package weight
49.5 kg
Logistics data
Harmonized System (HS) code
94031098
Country Distributor
United Kingdom 3 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Nederland 4 distributor(s)
Deutschland 1 distributor(s)