location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Peerless SG-RR02 audio cable 2 m 2 x RCA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Peerless Check ‘Peerless’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SG-RR02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SG-RR02
Category: Audio Cables Check ‘Peerless’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Peerless: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 12:01:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jun 2024
Product end of life date
Bullet Points Peerless SG-RR02 audio cable 2 m 2 x RCA Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 m
  • - 2 x RCA Male
  • - 2 x RCA Male
  • - Black
Long product name Peerless SG-RR02 audio cable 2 m 2 x RCA Black :
The long product name of Peerless SG-RR02 audio cable 2 m 2 x RCA Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2xRCA plugs - 2xRCA plugs, Stereo, 2m
More>>>
Peerless SG-RR02 audio cable 2 m 2 x RCA Black:
The official description of Peerless SG-RR02 audio cable 2 m 2 x RCA Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect your Blu-Ray player, CD player or other stereo audio device to a Hi-Fi system or AV amplifier. Precision engineered for a wide range of AV equipment.

Short summary description Peerless SG-RR02 audio cable 2 m 2 x RCA Black:
This short summary of the Peerless SG-RR02 audio cable 2 m 2 x RCA Black data-sheet is auto-generated and uses the product title and the first six key specs.

Peerless SG-RR02, 2 x RCA, Male, 2 x RCA, Male, 2 m, Black

Long summary description Peerless SG-RR02 audio cable 2 m 2 x RCA Black:
This is an auto-generated long summary of Peerless SG-RR02 audio cable 2 m 2 x RCA Black based on the first three specs of the first five spec groups.

Peerless SG-RR02. Connector 1: 2 x RCA, Connector 1 gender: Male, Connector 2: 2 x RCA, Connector 2 gender: Male, Connector contacts plating: Gold, Cable length: 2 m, Product colour: Black

Features
Cable length *
2 m
Connector 1 *
2 x RCA
Connector 1 gender *
Male
Connector 2 *
2 x RCA
Features
Connector 2 gender *
Male
Connector contacts plating
Gold
Product colour *
Black
Other features
Quantity
1