location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic WV-SW172 security camera Dome IP security camera Indoor 1280 x 960 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WV-SW172
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WV-SW172 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5025232656684 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic WV-SW172 security camera Dome IP security camera Indoor 1280 x 960 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor IP security camera
  • - MOS 25.4 / 4 mm (1 / 4") 1.3 MP 1280 x 960 pixels
  • - Wired Ethernet LAN
  • - Night vision
  • - Dome
  • - IP55
  • - Silver
  • - 350 g
Long product name Panasonic WV-SW172 security camera Dome IP security camera Indoor 1280 x 960 pixels :
The long product name of Panasonic WV-SW172 security camera Dome IP security camera Indoor 1280 x 960 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WV-SW172, IP55, H.264/JPEG, (PoE) IEEE 802.3af, F2.2
More>>>
Short summary description Panasonic WV-SW172 security camera Dome IP security camera Indoor 1280 x 960 pixels:
This short summary of the Panasonic WV-SW172 security camera Dome IP security camera Indoor 1280 x 960 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic WV-SW172, IP security camera, Indoor, Wired, Silver, Dome, IP55

Long summary description Panasonic WV-SW172 security camera Dome IP security camera Indoor 1280 x 960 pixels:
This is an auto-generated long summary of Panasonic WV-SW172 security camera Dome IP security camera Indoor 1280 x 960 pixels based on the first three specs of the first five spec groups.

Panasonic WV-SW172. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired. Product colour: Silver, Form factor: Dome, International Protection (IP) code: IP55. Minimum illumination: 0.038 lx, Lens viewing angle, horizontal: 85°, Lens viewing angle, vertical: 68°. Sensor type: MOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Maximum resolution: 1280 x 960 pixels, Total megapixels: 1.3 MP, Video formats supported: H.264, M-JPEG

Country Distributor
Deutschland 1 distributor(s)