Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Panasonic KX-TU320 1.77" 88g Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KX-TU320
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KX-TU320EXBE
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you\'ll never have to write down or memorize them again and much, much more.
mobile phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 27687
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 14 Oct 2017 17:22:04
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Panasonic KX-TU320 1.77" 88g Black:
This short summary of the Panasonic KX-TU320 1.77" 88g Black data-sheet is auto-generated and uses the product title and the first six key specs.
Panasonic KX-TU320, 4.5 cm (1.77"), 128 x 160 pixels, TFT, 65536 colours, Single SIM, 900,1800 MHz
Long summary description Panasonic KX-TU320 1.77" 88g Black :

Panasonic KX-TU320. Display diagonal: 4.5 cm (1.77"), Display resolution: 128 x 160 pixels, Display: TFT. SIM card capability: Single SIM, 2G bands (primary SIM): 900,1800 MHz. USB connector type: Micro-USB A, Headphone connectivity: 2.5 mm. Ringer type: Polyphonic, Speakers: Mono. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 940 mAh, Talk time (2G): 5 h

This is an auto-generated long summary of Panasonic KX-TU320 1.77" 88g Black based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)
Deutschland 2 distributor(s)