location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic HC-X920 Handheld camcorder 38.28 MP MOS Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HC-X920
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HC-X920EG-K
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35903
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 21:48:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic HC-X920 Handheld camcorder 38.28 MP MOS Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 38.28 MP MOS 25.4 / 2.3 mm (1 / 2.3") Black
  • - Optical zoom: 12x Digital zoom: 40x
  • - Memory card
  • - Built-in flash
  • - LCD Built-in display 8.89 cm (3.5")
  • - Full HD 1920 x 1080 pixels
  • - Dolby Digital 2.0/5.1 Built-in microphone Built-in speaker(s)
  • - HDMI
  • - 1250 mAh
Long product name Panasonic HC-X920 Handheld camcorder 38.28 MP MOS Full HD Black :
The long product name of Panasonic HC-X920 Handheld camcorder 38.28 MP MOS Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HC-X920 - 38.28 MP, 29.8mm LEICA, 3.5" LCD, Wi-Fi, NFC, Full-HD, SDXC, HDMI
More>>>
Short summary description Panasonic HC-X920 Handheld camcorder 38.28 MP MOS Full HD Black:
This short summary of the Panasonic HC-X920 Handheld camcorder 38.28 MP MOS Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic HC-X920, 38.28 MP, MOS, 25.4 / 2.3 mm (1 / 2.3"), Full HD, 8.89 cm (3.5"), LCD

Long summary description Panasonic HC-X920 Handheld camcorder 38.28 MP MOS Full HD Black:
This is an auto-generated long summary of Panasonic HC-X920 Handheld camcorder 38.28 MP MOS Full HD Black based on the first three specs of the first five spec groups.

Panasonic HC-X920. Total megapixels: 38.28 MP, Sensor type: MOS, Optical sensor size: 25.4 / 2.3 mm (1 / 2.3"). Optical zoom: 12x, Digital zoom: 40x, Focal length range: 2.84 - 34.1 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC. Focus adjustment: Auto/Manual. White balance: Auto, Cloudy, Sunny

Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 08:05:54
Uk has collected 17 expert reviews for Panasonic HC-X920 Handheld camcorder 38.28 MP MOS Full HD Black and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
pocket-lint.com
Updated:
2013-04-01 08:05:50
Any company making camcorders has its work cut out these days. The whole sphere of producing video has changed so much in recent years that there's only room for a couple of companies to have a crack of the whip, and actually make any money. Panasonic is...
Good Fantastic picture quality, compact, Wi-Fi modes are helpful, lovely to use...
Bad Wi-Fi app can be a bit flaky, quite expensive, compact cameras offer a lot of the features, Wi-Fi is a battery killer...
Bottom line You might be a little sceptical about the need for a proper video camera in the days of DSLRs and phones, but we promise you, there's something a lot nicer about picking up a tool designed to do the job. Sure, you can do all DIY with a hammer if nee...
90%
digitalversus.com
Updated:
2013-04-01 08:05:50
The Panasonic HC-X920 is the successor to the highly recommendable HC-X900, which we reviewed last year. The HC-X920 is the latest evolution of Panasonic's high-end camcorder with Wi-Fi functionality and...
Good Excellent picture quality, Low image noise in low lighting, WiFi features (live online streaming, remote control via smartphone...), Audio in/out, Manual mode has lots of features, Has a viewfinder...
Bad No slow mo, Viewfinder is small and doesn't tilt, Could have longer battery life, Awkward location for the hot shoe, Extrapolated photo mode: terrible quality...
Bottom line The HC-X920 is a great next step for Panasonic's prosumer camcorder line. The bigger, newer sensors make for great images and are excellent in low lighting...
100%
trustedreviews.com
Updated:
2013-04-01 08:05:50
We always have to wait for CES to end before the new camcorder ranges arrive, and Panasonic is usually first off the blocks once the bonanza of product announcements in Las Vegas is over. The 2013 collection is no different, and what better place to star...
Good Class-leading image quality, Manual controls including lens focus ring, Extensive new WiFi features...
Bad Optional 3D just as limited as previous flagship model...
Bottom line The HC-X920 is priced £50 above the RRP of the HC-X900, but it's still sub-£1,000, and should be £50-100 beneath this when it becomes more widely available. With even better performance and additional WiFi-features, it's well worth the extra cash anyway...
100%
expertreviews.co.uk
Updated:
2013-04-18 02:53:27
The Panasonic HC-X900 was one of our favourite camcorders of 2012, so we were very excited to get our hands on the HC-X920, the updated model for 2013. We loved the HC-X900 because of its excellent colour reproduction, optical image stabilisation and c...
Bottom line A great update to an already excellent camcorder - with Wi-Fi, improved image quality and additional stabilisation...
100%
reviewed.com
Updated:
2014-02-09 01:41:00
Panasonic's flagship HC-X920 (MSRP $1000) is a powerful camcorder for serious video enthusiasts. With brand-new image sensors and a couple of new features (say hello to built-in WiFI) the HC-X920 delivers all the controls and performance that most people...
Bottom line Instead of offering radically improved performance and design, the HC-X920 builds only slightly on its predecessor, offering better low-light sensitivity, a few extra controls, and WiFi. The camcorder is still a winner, though, and you can't get much bett...
90%
itreviews.com
Updated:
2014-03-13 01:57:03
The Panasonic HC-X920 ($999.99 list) is the most expensive consumer camcorder in the company’s lineup, and also the most full-featured. It uses a 3-sensor design, one to capture each primary color, and includes a manual focus ring, an accessory shoe, and...
Bottom line The Panasonic HC-X920 is one of the better camcorders we've tested, but it falls just short of our Editors' Choice rating...
80%
camcorderinfo.com
Updated:
2013-05-04 02:14:39
Panasonic's new flagship has the same look of its predecessors, but it's got a few new tricks under the hood. Related Panasonic HC-V720 Review JVC GC-XA1 Adixxion Camcorder Review Canon Vixia HF G20 Review Panasonic's flagship HC-...
Bottom line The WiFi features are a good start, but we'd like to see more from Panasonic's next flagship. Instead of offering radically improved performance and design, the HC-X920 builds only slightly on its predecessor, offering better low-light sensitivity...
91%
pcmag.com
Updated:
2013-12-21 09:42:47
The Panasonic HC-X920 ($999.99 list)%displayPrice% at %seller% is the most expensive consumer camcorder in the company's lineup, and also the most full-featured. It uses a 3-sensor design, one to capture each primary color, and includes a manual focus rin...
Good 3-chip design. 20-megapixel still capture. Wide aperture lens. Excellent image stabilization. 1080p60 video capture. Touch screen. EVF. Wi-Fi. Mic and headphone connectors. Manual focus ring.
Bad Expensive. Limited zoom range. Limited battery life. No internal storage...
Bottom line The Panasonic HC-X920 is one of the better camcorders we've tested, but it falls just short of our Editors' Choice rating...
80%