Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Panasonic HC-X900MEP-K Handheld camcorder 9.15MP MOS Full HD Black hand-held camcorder

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HC-X900MEP-K
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HC-X900MEP-K
Category
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6303
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 14 Oct 2017 18:33:01
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Panasonic HC-X900MEP-K Handheld camcorder 9.15MP MOS Full HD Black hand-held camcorder:
This short summary of the Panasonic HC-X900MEP-K Handheld camcorder 9.15MP MOS Full HD Black hand-held camcorder data-sheet is auto-generated and uses the product title and the first six key specs.
Panasonic HC-X900MEP-K, 9.15 MP, MOS, 25.4 / 4.1 mm (1 / 4.1"), 7.1 MP, 5.57 MP, 12x
Long summary description Panasonic HC-X900MEP-K Handheld camcorder 9.15MP MOS Full HD Black hand-held camcorder :

Panasonic HC-X900MEP-K. Total megapixels: 9.15 MP, Sensor type: MOS, Optical sensor size: 25.4 / 4.1 mm (1 / 4.1"). Optical zoom: 12x, Digital zoom: 700x, Focal length range (f-f): 2.84 - 34.1 mm. Internal storage capacity: 32 GB, Camcorder media type: Memory card, Compatible memory cards: SD,SDHC,SDXC. Focus adjustment: Auto/Manual. White balance: Auto, Cloudy, Sunny

This is an auto-generated long summary of Panasonic HC-X900MEP-K Handheld camcorder 9.15MP MOS Full HD Black hand-held camcorder based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-12-21
Testseek has collected 22 expert reviews for Panasonic HC-X900MEP-K hand-held camcorder and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
85%
Source Review comments Score
trustedreviews.com
Updated:
2014-12-21
For the last couple of years, Panasonic's top-end camcorders have garnered a number of our top accolades, including Best Camcorder for the HDC-TM900 in our 2011 annual awards . So we were very keen to get our hands on a new premium Panasonic, particularly...
Good Excellent image quality, Lens focus ring, Comprehensive manual controls...
Bad Optional 3D not as fully featured as dedicated 3D camcorders...
Bottom line The last few generations of high-end camcorder from Panasonic have been hard to beat. The HDC-TM900 and HDC-TM700 offered powerful combinations of great image quality and comprehensive features. The HC-X900 continues that tradition, and just about edges o...
100%
expertreviews.co.uk
Updated:
2014-12-21
Like its predecessor, the Panasonic HDC-SD900, the Panasonic HC-X900 is a full HD camcorder has three separate sensors for red, green and blue light; these help it capture more accurate colours and more detail, while reducing noise, compared to single-...
Bottom line Produces footage with fantastic colour reproduction, but it isn’t that different from last year’s model...
100%
pcadvisor.co.uk
Updated:
2014-12-21
Many people are happy with the video from their digital camera and even from their phone's camera but, for some, only the best will do. No matter which special occasion you want to capture, the new HC-X900 should do it justice. Looking for a cheaper ca...
Bottom line The HC-X900 produces beautifully detailed video that's at least as sharp as the competition. It has all the features enthusiasts demand, including a rear viewfinder: a rare sighting on a camcorder these days. There's not enough here to warrant an upgra...
90%
digitalversus.com
Updated:
2014-12-21
The Panasonic HC-X900 is capable of filming side-by-side Full-HD 3D using the VW-CLT2 Conversion Lens. 3D mode is activated in the menu and the LCD screen also displays the image in 3D. Lighter and more compact than the previous version, Panasonic has...
Good Extremely sharp image (50p), Good sensitivity, 29.8 mm wideangle lens (in 35 mm equivalent), Good stabiliser, Mic and headphone jacks, Viewfinder, Focus ring, Excellent LCD screen (with 3D mode), 5.1 microphone...
Bad Viewfinder is nonswivelling and the hole is small, Plastic finishing a bit "chintzy" for the price...
Bottom line With 50p resolution, a wide-angle lens and a superb LCD screen, the Panasonic HC-X900 has remarkable advantages, including an exceptionally sharp image. It has all the makings of a high-end camcorder; the only thing missing is finer materials on the bo...
80%
gadgetshow.channel5.com
Updated:
2014-12-21
The Panasonic HC-X900 is Panasonic’s latest 2D and 3D camcorder. It comes with full high definition (1080p) recording, 3.2-inch LCD screen, a HDMI out port to share video with a nearby HD television, 12x optical zoom and ports for headphones and a micr...
Good The size and shape of the Panasonic HC-X900 make it a great camcorder for carrying around and shooting on the fly. It’s easy to hold, which always helps when trying to record. One of the coolest things about the Panasonic HC-X900 is its ability to shoot in 3D, although you will need an attachment to do so. Image stabilisation is very impressive, even when zooming. It means video will stay steady...
Bad Compared to the best camcorders on the market colours appear slightly washed out. Pictures tend to suffer from unwanted noise and lack the depth and definition of pricier counterparts, and subjects can appear overexposed. Performance is still very credible indeed, but not quite the best. As mentioned it is unfortunate that you’ll need to spend extra to shoot in 3D. The same can be said for much o...
Bottom line The Panasonic HC-X900 is a decent camcorder, but it just about fails to live up to the standards set by its more illustrious counterparts. Performance is good, just not amazing in testing. Panasonic HC-X900 is tagged with Panasonic, HC-X900, review, c...
40%
reviewed.com
Updated:
2014-12-21
The HC-X900M is the replacement for last year's HDC-TM900 flagship HD camcorder from Panasonic, but if you're looking for hot new features or exciting updates then you should prepare to be disappointed. Other than a few design alterations and some slight...
0%
Show all