location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic HC-X800EP-K camcorder Handheld camcorder 9.15 MP CMOS Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HC-X800EP-K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HC-X800EP-K
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 22:03:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic HC-X800EP-K camcorder Handheld camcorder 9.15 MP CMOS Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 9.15 MP CMOS 25.4 / 4.1 mm (1 / 4.1") Black
  • - Optical zoom: 12x Digital zoom: 30x
  • - Memory card
  • - Built-in flash
  • - LCD Built-in display 7.62 cm (3")
  • - Full HD 1920 x 1080 pixels
  • - Dolby Digital 2.0 Built-in microphone
  • - HDMI DC-in jack
More>>>
Short summary description Panasonic HC-X800EP-K camcorder Handheld camcorder 9.15 MP CMOS Full HD Black:
This short summary of the Panasonic HC-X800EP-K camcorder Handheld camcorder 9.15 MP CMOS Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic HC-X800EP-K, 9.15 MP, CMOS, 25.4 / 4.1 mm (1 / 4.1"), Full HD, 7.62 cm (3"), LCD

Long summary description Panasonic HC-X800EP-K camcorder Handheld camcorder 9.15 MP CMOS Full HD Black:
This is an auto-generated long summary of Panasonic HC-X800EP-K camcorder Handheld camcorder 9.15 MP CMOS Full HD Black based on the first three specs of the first five spec groups.

Panasonic HC-X800EP-K. Total megapixels: 9.15 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 4.1 mm (1 / 4.1"). Optical zoom: 12x, Digital zoom: 30x, Focal length range: 2.84 - 34.1 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC, Camera file system: DCF 2.0, Exif 2.2. Focus adjustment: Auto/Manual. White balance: Auto, Cloudy, Sunny

Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 07:55:12
Uk has collected 7 expert reviews for Panasonic HC-X800EP-K camcorder Handheld camcorder 9.15 MP CMOS Full HD Black and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
trustedreviews.com
Updated:
2014-12-21 07:55:12
Not everyone buying a premium camcorder fancies themselves as an amateur Spielberg. Some want the image quality, but don't plan on using the extra features. For those in this camp, Panasonic offers the HC-X800, which is essentially a cut-down version of t...
Good Excellent image quality, Great optical image stabilisation, Lots of manual settings...
Bad Manual controls only available from menus, Loses enthusiast features of X900...
Bottom line The Panasonic HC-X800 does shoot great-looking video, and with the same lens and sensor setup as the X900 its abilities are unsurprisingly identical when left in auto mode. But you also lose a lot of flexibility with the absence of the lens ring, accessor...
80%
expertreviews.co.uk
Updated:
2014-12-21 07:55:12
Panasonic’s HC-X800 bridges the gap between the lower-specification single-sensor Panasonic HC-V500 and higher-end models such as the brilliant three-sensor Panasonic HC-X900, and is the update for the HDC-SD800, our favourite camcorder of last year. I...
Bottom line A great-value alternative to the HC-X900 if you don't need a viewfinder or mic input...
100%
alphr.com
Updated:
2014-12-21 07:55:12
Panasonic's camcorders have reigned supreme atop PC Pro's A List for two years now. First the HDC-TM700 , then last year the HDC-TM900 won us over with a combination of sterling all-round performance and comparatively reasonable price. This year it's the...
Bottom line Another superb camcorder from Panasonic, but it won't hit the A-List while last year's models are still on the market...
83%