location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic HC-VXF990 EGK Handheld camcorder 18.91 MP MOS BSI 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HC-VXF990 EGK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HC-VXF990EG-K
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5025232837113
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Apr 2019 12:43:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic HC-VXF990 EGK Handheld camcorder 18.91 MP MOS BSI 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 18.91 MP MOS BSI 25.4 / 2.3 mm (1 / 2.3") Black
  • - Optical zoom: 20x Digital zoom: 250x
  • - Memory card
  • - Built-in flash
  • - LCD Built-in display 7.62 cm (3")
  • - 4K Ultra HD 3840 x 2160 pixels
  • - Dolby Digital 5.1 Built-in microphone Built-in speaker(s)
  • - USB connectivity
  • - Wi-Fi
More>>>
Short summary description Panasonic HC-VXF990 EGK Handheld camcorder 18.91 MP MOS BSI 4K Ultra HD Black:
This short summary of the Panasonic HC-VXF990 EGK Handheld camcorder 18.91 MP MOS BSI 4K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic HC-VXF990 EGK, 18.91 MP, MOS BSI, 25.4 / 2.3 mm (1 / 2.3"), 4K Ultra HD, 7.62 cm (3"), LCD

Long summary description Panasonic HC-VXF990 EGK Handheld camcorder 18.91 MP MOS BSI 4K Ultra HD Black:
This is an auto-generated long summary of Panasonic HC-VXF990 EGK Handheld camcorder 18.91 MP MOS BSI 4K Ultra HD Black based on the first three specs of the first five spec groups.

Panasonic HC-VXF990 EGK. Total megapixels: 18.91 MP, Sensor type: MOS BSI, Optical sensor size: 25.4 / 2.3 mm (1 / 2.3"). Optical zoom: 20x, Digital zoom: 250x, Focal length range: 4.08 - 81.6 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC. Focus adjustment: Auto/Manual. Display diagonal: 7.62 cm (3"), Display: LCD

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 17:55:17
Uk has collected 4 expert reviews for Panasonic HC-VXF990 EGK Handheld camcorder 18.91 MP MOS BSI 4K Ultra HD Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
thevideomode.com
Updated:
2020-01-01 17:55:17
Despite Panasonic admitting that volume and value sales of camcorders being in decline, the company stills sees that there are opportunities for its high-end consumer camcorder range. This is where the new Panasonic HC-VXF990 camcorder comes in.One of t...
Bottom line The Panasonic HC-VXF990 is lightweight, small and produces very detailed 4K footage, which means that it is sure to appeal to those that still want to use a camcorder. All of the modes and features are simple enough for those with little technical knowled...
0%