Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Foil shaver Black
- - Number of shaver heads/blades: 1
- - Alkaline
Long product name Panasonic ES3831K men's shaver Foil shaver Black
:
Pro-Curve Battery Operated Travel Shaver with Single Blade Design and Wet/Dry Technology, Black
The long product name of Panasonic ES3831K men's shaver Foil shaver Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Pro-Curve Battery Operated Travel Shaver with Single Blade Design and Wet/Dry Technology, Black
More>>>
Short summary description Panasonic ES3831K men's shaver Foil shaver Black:
This short summary of the Panasonic ES3831K men's shaver Foil shaver Black data-sheet is auto-generated and uses the product title and the first six key specs.
Panasonic ES3831K, Foil shaver, Black, Alkaline, AA, 90 min, 154.2 g
Long summary description Panasonic ES3831K men's shaver Foil shaver Black:
This is an auto-generated long summary of Panasonic ES3831K men's shaver Foil shaver Black based on the first three specs of the first five spec groups.
Panasonic ES3831K. Shaver system: Foil shaver, Product colour: Black. Battery technology: Alkaline, Battery type: AA, Shaving time: 90 min. Weight: 154.2 g. Connectivity technology: Wireless