location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic ES-RT47-S503 men's shaver Foil shaver Trimmer Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ES-RT47-S503
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ES-RT47-S503 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5025232782659
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 10:21:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic ES-RT47-S503 men's shaver Foil shaver Trimmer Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Foil shaver Black, Silver
  • - Number of shaver heads/blades: 3 Trimmer Wet & Dry
  • - Washable LED indicators
  • - Lithium-Ion (Li-Ion) AC/Battery Operating time: 54 min Charging time: 1 h Fast charging
More>>>
Short summary description Panasonic ES-RT47-S503 men's shaver Foil shaver Trimmer Black, Silver:
This short summary of the Panasonic ES-RT47-S503 men's shaver Foil shaver Trimmer Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic ES-RT47-S503, Foil shaver, Black, Silver, AC/Battery, Lithium-Ion (Li-Ion), 54 h, 54 min

Long summary description Panasonic ES-RT47-S503 men's shaver Foil shaver Trimmer Black, Silver:
This is an auto-generated long summary of Panasonic ES-RT47-S503 men's shaver Foil shaver Trimmer Black, Silver based on the first three specs of the first five spec groups.

Panasonic ES-RT47-S503. Shaver system: Foil shaver, Product colour: Black, Silver. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 54 h. Weight: 665 g

Country Distributor
United Kingdom 1 distributor(s)