Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Panasonic DMC-G5X Bridge camera 16.05MP Live MOS 4608 x 3456pixels Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMC-G5X
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-G5XEG-K
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11810
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 14 Oct 2017 17:21:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Panasonic DMC-G5X Bridge camera 16.05MP Live MOS 4608 x 3456pixels Black :
The short editorial description of Panasonic DMC-G5X Bridge camera 16.05MP Live MOS 4608 x 3456pixels Black

DMC-G5 Compact System Camera, LUMIX G X VARIO PZ 14-42mm/F3.5-5.6 ASPH/POWER O.I.S, LUMIX G Micro System, Live MOS Sensor, 16.05 Megapixels, 1920 x 1080 60p (NTSC) /50p (PAL) Full HD Video, 491g
More>>>
Short summary description Panasonic DMC-G5X Bridge camera 16.05MP Live MOS 4608 x 3456pixels Black:
This short summary of the Panasonic DMC-G5X Bridge camera 16.05MP Live MOS 4608 x 3456pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.
Panasonic DMC-G5X, Bridge camera, 16.05 MP, Live MOS, 4608 x 3456 pixels, 1712 x 1712,1824 x 1024,1824 x 1216,1824 x 1368,1920 x 1080,2448 x 2448,3264 x 1840,3264 x..., Lens
Long summary description Panasonic DMC-G5X Bridge camera 16.05MP Live MOS 4608 x 3456pixels Black :

Panasonic DMC-G5X. Camera type: Bridge camera, Megapixel: 16.05 MP, Sensor type: Live MOS. Focal length range (f-f): 14 - 42 mm, Minimum focal length (35mm film equiv): 28 mm, Maximum focal length (35mm film equiv): 84 mm. Auto focusing (AF) modes: Continuous Auto Focus, Flexible Spot Auto Focus, Single Auto Focus, Closest focusing distance: 0.2 m. ISO sensitivity: 160, 200, 400, 800, 1600, 3200, 6400, 12800, Auto, Light exposure modes: Aperture priority AE, Auto, Manual, Shutter priority AE, Light exposure correction: ± 5EV (1/3EV step). Fastest camera shutter speed: 1/4000 s, Slowest camera shutter speed: 60 s

This is an auto-generated long summary of Panasonic DMC-G5X Bridge camera 16.05MP Live MOS 4608 x 3456pixels Black based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-11-02
Testseek has collected 2 expert reviews for Panasonic DMC-G5X and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
60%
Country Distributor
Deutschland 1 distributor(s)