location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic AG-AC8PJ camcorder Shoulder camcorder 4.14 MP MOS Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AG-AC8PJ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AG-AC8PJ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885170165779 show
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Dec 2023 13:24:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic AG-AC8PJ camcorder Shoulder camcorder 4.14 MP MOS Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Shoulder camcorder 4.14 MP MOS 25.4 / 4.5 mm (1 / 4.5") Black
  • - Optical zoom: 21x
  • - Memory card
  • - LCD Built-in display 7.62 cm (3")
  • - Full HD 1920 x 1080 pixels
  • - Dolby Digital 2.0 Built-in microphone
  • - HDMI USB connectivity
Long product name Panasonic AG-AC8PJ camcorder Shoulder camcorder 4.14 MP MOS Full HD Black :
The long product name of Panasonic AG-AC8PJ camcorder Shoulder camcorder 4.14 MP MOS Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Shoulder-Mount AVCCAM Camcorder, 1/4.5-type MOS, Full HD 1080p,
More>>>
Short summary description Panasonic AG-AC8PJ camcorder Shoulder camcorder 4.14 MP MOS Full HD Black:
This short summary of the Panasonic AG-AC8PJ camcorder Shoulder camcorder 4.14 MP MOS Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic AG-AC8PJ, 4.14 MP, MOS, 25.4 / 4.5 mm (1 / 4.5"), Full HD, 7.62 cm (3"), LCD

Long summary description Panasonic AG-AC8PJ camcorder Shoulder camcorder 4.14 MP MOS Full HD Black:
This is an auto-generated long summary of Panasonic AG-AC8PJ camcorder Shoulder camcorder 4.14 MP MOS Full HD Black based on the first three specs of the first five spec groups.

Panasonic AG-AC8PJ. Total megapixels: 4.14 MP, Sensor type: MOS, Optical sensor size: 25.4 / 4.5 mm (1 / 4.5"). Optical zoom: 21x, Focal length range: 2.82 - 59.2 mm, Image stabilizer type: Optical Image Stabilization (OIS). Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC. Focus adjustment: Auto/Manual. White balance: Auto, Cloudy, Indoor, Sunny