location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic V675 6-BL (PR44/PR675H) Single-use battery Zinc-Air

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V675 6-BL (PR44/PR675H) Panasonic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
48833 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4003713596750 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2019 14:57:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic V675 6-BL (PR44/PR675H) Single-use battery Zinc-Air
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single-use battery
  • - Zinc-Air
  • - 1.4 V 650 mAh
  • - 6 pc(s)
Long product name Panasonic V675 6-BL (PR44/PR675H) Single-use battery Zinc-Air :
The long product name of Panasonic V675 6-BL (PR44/PR675H) Single-use battery Zinc-Air. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hörgeräte-Zellen 6 Stück, Blisterkarte
More>>>
Short summary description Panasonic V675 6-BL (PR44/PR675H) Single-use battery Zinc-Air:
This short summary of the Panasonic V675 6-BL (PR44/PR675H) Single-use battery Zinc-Air data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic V675 6-BL (PR44/PR675H), Single-use battery, Zinc-Air, 1.4 V, 6 pc(s), 650 mAh, Silver

Long summary description Panasonic V675 6-BL (PR44/PR675H) Single-use battery Zinc-Air:
This is an auto-generated long summary of Panasonic V675 6-BL (PR44/PR675H) Single-use battery Zinc-Air based on the first three specs of the first five spec groups.

Panasonic V675 6-BL (PR44/PR675H). Battery type: Single-use battery, Battery technology: Zinc-Air, Battery voltage: 1.4 V. Height: 5.4 mm, Diameter: 1.16 cm. Battery form factor: Button/coin, Dimensions (WxDxH): 11.6 x 11.6 x 5.4 mm

Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)