Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Palm M515 NON 16MB PalmOS4.1 USB Cradle 160 x 160pixels 125g handheld mobile computer

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Palm
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M515 NON 16MB PalmOS4.1 USB Cradle
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P80805ML1
Category
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
handheld mobile computers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Palm: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10884
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 15 Oct 2017 03:28:31
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Palm M515 NON 16MB PalmOS4.1 USB Cradle 160 x 160pixels 125g handheld mobile computer :
The short editorial description of Palm M515 NON 16MB PalmOS4.1 USB Cradle 160 x 160pixels 125g handheld mobile computer

Palm m515 Palm OS 4.1 16MB Multilingual Color/prf/index.cgi?product_id=10387;mi=start;smi=product;shopname=takeitnow">Meer info
More>>>
Short summary description Palm M515 NON 16MB PalmOS4.1 USB Cradle 160 x 160pixels 125g handheld mobile computer:
This short summary of the Palm M515 NON 16MB PalmOS4.1 USB Cradle 160 x 160pixels 125g handheld mobile computer data-sheet is auto-generated and uses the product title and the first six key specs.
Palm M515 NON 16MB PalmOS4.1 USB Cradle, 160 x 160 pixels, TFT, 16 MB, 33 MHz, VZ328, Address Book, Date Book, Clock, To Do List, Memo Pad, Note Pad, Mail, Calculator, MGI PhotoSuite...
Long summary description Palm M515 NON 16MB PalmOS4.1 USB Cradle 160 x 160pixels 125g handheld mobile computer :

Palm M515 NON 16MB PalmOS4.1 USB Cradle. Display resolution: 160 x 160 pixels, Display: TFT. Internal memory: 16 MB. Processor frequency: 33 MHz, Built-in processor: VZ328. Bundled software: Address Book, Date Book, Clock, To Do List, Memo Pad, Note Pad, Mail, Calculator, MGI PhotoSuite.... Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 168 h

This is an auto-generated long summary of Palm M515 NON 16MB PalmOS4.1 USB Cradle 160 x 160pixels 125g handheld mobile computer based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.