location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Palm Zire 72 BEL 32MB OS 5.2.1 EN GPSkit handheld mobile computer 8.89 cm (3.5") 320 x 200 pixels 136 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Palm Check ‘Palm’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zire 72 BEL 32MB OS 5.2.1 EN GPSkit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P80722ML3-GPS-BEN
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Palm’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Palm: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Palm Zire 72 BEL 32MB OS 5.2.1 EN GPSkit handheld mobile computer 8.89 cm (3.5") 320 x 200 pixels 136 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.89 cm (3.5") 320 x 200 pixels
  • - 0.032 GB
  • - 0.312 GHz
Long product name Palm Zire 72 BEL 32MB OS 5.2.1 EN GPSkit handheld mobile computer 8.89 cm (3.5") 320 x 200 pixels 136 g :
The long product name of Palm Zire 72 BEL 32MB OS 5.2.1 EN GPSkit handheld mobile computer 8.89 cm (3.5") 320 x 200 pixels 136 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Palm Zire 72 BEL 32MB OS 5.2.1 EN GPSkit
More>>>
Short summary description Palm Zire 72 BEL 32MB OS 5.2.1 EN GPSkit handheld mobile computer 8.89 cm (3.5") 320 x 200 pixels 136 g:
This short summary of the Palm Zire 72 BEL 32MB OS 5.2.1 EN GPSkit handheld mobile computer 8.89 cm (3.5") 320 x 200 pixels 136 g data-sheet is auto-generated and uses the product title and the first six key specs.

Palm Zire 72 BEL 32MB OS 5.2.1 EN GPSkit, 8.89 cm (3.5"), 320 x 200 pixels, TFT, 0.032 GB, 0.312 GHz, 136 g

Long summary description Palm Zire 72 BEL 32MB OS 5.2.1 EN GPSkit handheld mobile computer 8.89 cm (3.5") 320 x 200 pixels 136 g:
This is an auto-generated long summary of Palm Zire 72 BEL 32MB OS 5.2.1 EN GPSkit handheld mobile computer 8.89 cm (3.5") 320 x 200 pixels 136 g based on the first three specs of the first five spec groups.

Palm Zire 72 BEL 32MB OS 5.2.1 EN GPSkit. Display diagonal: 8.89 cm (3.5"), Display resolution: 320 x 200 pixels. Internal memory: 0.032 GB. Processor frequency: 0.312 GHz