location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Packard Bell EasyNote TV43HR-1267NL8 Intel® Pentium® B960 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Packard Bell Check ‘Packard Bell’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EasyNote
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TV43HR-1267NL8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.C1RMH.002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712196376192
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Packard Bell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Packard Bell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3655
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 23:04:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Packard Bell EasyNote TV43HR-1267NL8 Intel® Pentium® B960 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Red
  • - Intel® Pentium® B960 2.2 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 6 GB DDR3-SDRAM 1 x 2 + 1 x 4 GB
  • - 750 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Lithium-Ion (Li-Ion) 48 Wh 4.5 h
  • - Windows 8 64-bit
Long product name Packard Bell EasyNote TV43HR-1267NL8 Intel® Pentium® B960 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Red :
The long product name of Packard Bell EasyNote TV43HR-1267NL8 Intel® Pentium® B960 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Windows 8 - 15.6" HD LED 16:9 - Intel® Pentium® B960 processor (2.2GHz - 2MB L3 cache) - 6GB - Intel® HD Graphics - 750GB HDD - Super Multi DVD/RW DL - Garnet Red - QWERTY
More>>>
Short summary description Packard Bell EasyNote TV43HR-1267NL8 Intel® Pentium® B960 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Red:
This short summary of the Packard Bell EasyNote TV43HR-1267NL8 Intel® Pentium® B960 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Red data-sheet is auto-generated and uses the product title and the first six key specs.

Packard Bell EasyNote TV43HR-1267NL8, Intel® Pentium®, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB

Long summary description Packard Bell EasyNote TV43HR-1267NL8 Intel® Pentium® B960 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Red:
This is an auto-generated long summary of Packard Bell EasyNote TV43HR-1267NL8 Intel® Pentium® B960 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Red based on the first three specs of the first five spec groups.

Packard Bell EasyNote TV43HR-1267NL8. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B960, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: Red. Weight: 2.6 kg