location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Packard Bell AudioDream FM 512MB red 0.512 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Packard Bell Check ‘Packard Bell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AudioDream FM 512MB red
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C040690000
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Packard Bell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Packard Bell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:56:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Packard Bell AudioDream FM 512MB red 0.512 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 0.512 GB
  • - OLED
  • - 90 dB Equalizer
  • - FM radio Voice recording
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Packard Bell AudioDream FM 512MB red 0.512 GB:
This short summary of the Packard Bell AudioDream FM 512MB red 0.512 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Packard Bell AudioDream FM 512MB red, 0.512 GB, OLED, FM radio, 33 g, Red

Long summary description Packard Bell AudioDream FM 512MB red 0.512 GB:
This is an auto-generated long summary of Packard Bell AudioDream FM 512MB red 0.512 GB based on the first three specs of the first five spec groups.

Packard Bell AudioDream FM 512MB red. Total storage capacity: 0.512 GB. Display: OLED. FM radio. Voice recording. Weight: 33 g. Product colour: Red

Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 20:11:36
Uk has collected 4 expert reviews for Packard Bell AudioDream FM 512MB red 0.512 GB and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
pcadvisor.co.uk
Updated:
2013-11-01 20:11:36
Packard Bells entry into the overcrowded flash memory digital audio player market has some nifty additions, such as its photo-viewing feature. But it doesnt quite hit the mark. Its a bit limited and a little too expensive to pull in the punters...
Bottom line Its a good stab at standing out from the competition, and we dont doubt the Packard Bell name will sway Dixons shoppers. However, there are a lot of better built, more fully featured MP3 players out there for less money. Spencer Dalziel...
70%
T3.com
Updated:
2013-11-01 20:11:36
Again weve fallen for good looks only to have our hearts broken. We were suckered by the AudioDreams tapered design and chrome finish, and cooed over the colour screen. However, slimness means sacrifices - the headphone jack sticks out a mile becau...
60%
pocket-lint.com
Updated:
2013-11-01 20:11:36
A solid state player that thinks its a hard drive based one...
70%
Brand Image Product code Product Stock Price from
Packard Bell

Packard Bell AudioDream Colour 256 MB FM 0.256 GB Silver
(show image)
C040520100 AudioDream Colour 256 MB FM 0.00
(excl. VAT)
0 (incl. VAT)