location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Outwell Columbia Camping chair 4 leg(s) Aluminium, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Outwell Check ‘Outwell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Columbia
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
410031
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5709388047298
Category:
Chairs and stools for camping.
Camping Chairs Check ‘Outwell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Outwell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6296
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:47:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Outwell Columbia Camping chair 4 leg(s) Aluminium, Grey :
The long product name of Outwell Columbia Camping chair 4 leg(s) Aluminium, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Columbia, 58 x 80 x 118 cm
More>>>
Short summary description Outwell Columbia Camping chair 4 leg(s) Aluminium, Grey:
This short summary of the Outwell Columbia Camping chair 4 leg(s) Aluminium, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Outwell Columbia, 125 kg, Camping chair, 4 leg(s), 4.7 kg, Aluminium, Polyester, Aluminium, Grey

Long summary description Outwell Columbia Camping chair 4 leg(s) Aluminium, Grey:
This is an auto-generated long summary of Outwell Columbia Camping chair 4 leg(s) Aluminium, Grey based on the first three specs of the first five spec groups.

Outwell Columbia. Type: Camping chair, Maximum weight capacity: 125 kg, Number of legs: 4 leg(s). Weight: 4.7 kg, Width: 580 mm, Depth: 800 mm. Package width: 580 mm, Package depth: 150 mm, Package height: 1030 mm