More>>>
Short summary description Oral-B PRO 770 CrossAction Adult Rotating-oscillating toothbrush Blue:
This short summary of the Oral-B PRO 770 CrossAction Adult Rotating-oscillating toothbrush Blue data-sheet is auto-generated and uses the product title and the first six key specs.
Oral-B PRO 770 CrossAction, Adult, Rotating-oscillating toothbrush, Daily care, Blue, 8800 movements per minute, 4 x 30 sec
Long summary description Oral-B PRO 770 CrossAction Adult Rotating-oscillating toothbrush Blue:
This is an auto-generated long summary of Oral-B PRO 770 CrossAction Adult Rotating-oscillating toothbrush Blue based on the first three specs of the first five spec groups.
Oral-B PRO 770 CrossAction. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care. Power source: Battery, Battery type: Built-in. Weight: 271 g. Package width: 84 mm, Package depth: 195 mm, Package height: 236 mm. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s), Included brush heads: CrossAction