location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Oral-B Genius 9000S Adult Rotating-oscillating toothbrush White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Oral-B Check ‘Oral-B’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Genius
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9000S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GENIUS 9000S WHITE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4210201159728
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Oral-B’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Oral-B: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66343
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2022 11:48:14
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Oral-B Genius 9000S Adult Rotating-oscillating toothbrush White:
This short summary of the Oral-B Genius 9000S Adult Rotating-oscillating toothbrush White data-sheet is auto-generated and uses the product title and the first six key specs.

Oral-B Genius 9000S, Adult, Rotating-oscillating toothbrush, Daily care, Sensitive, Whitening, Polishing, 40000 movements per minute, White, 8800 movements per minute

Long summary description Oral-B Genius 9000S Adult Rotating-oscillating toothbrush White:
This is an auto-generated long summary of Oral-B Genius 9000S Adult Rotating-oscillating toothbrush White based on the first three specs of the first five spec groups.

Oral-B Genius 9000S. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Sensitive, Whitening, Polishing. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 4 pc(s)

Features
Purpose *
Adult
Toothbrush type *
Rotating-oscillating toothbrush
Toothbrush frequency (oscillations)
8800 movements per minute
Integrated timer *
Yes
Timer duration
2 min
Number of teeth brushing modes *
6
Teeth brushing modes *
Daily care, Sensitive, Whitening, Polishing
Toothbrush frequency (pulsations) *
40000 movements per minute
Features
Pressure sensor
Yes
Product colour *
White
Bluetooth
Yes
Power
Power source *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery type *
Built-in
Packaging content
Number of handles included *
1 pc(s)
Number of brush heads included *
4 pc(s)
Travel case
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-09-19 02:51:07
Uk has collected 21 expert reviews for Oral-B Genius 9000S Adult Rotating-oscillating toothbrush White and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
expertreviews.co.uk
Updated:
2017-09-19 02:51:07
Bluetooth is the star attraction, and the companion app for Android and iOS devices is stuffed with features to liven up your brushing experience. It times how long you brush for to encourage you do two minutes twice a day, and reminds you to floss, clean...
Good Great brushing performance, Good battery life, Effective selection of brush heads...
Bad Expensive, Head-tracking isn't consistently accurate...
Bottom line Paying over £100 for an electric toothbrush might seem ludicrous, but Oral-B has done enough here to justify splashing out. The lithium-ion battery should bode well for long-term battery performance, and the brushing experience is second to none.Specifica...
100%
cravingtech.com
Updated:
2017-09-19 02:51:07
Oral-B GENIUS 9000 Review – Oral-B GENIUS 9000 is a smart electric toothbrush equipped with sensors and Bluetooth connectivity to serve a single purpose: making sure you brush your teeth properly and regularly.The GENIUS 9000 is designed by Braun and it d...
Bottom line Oral-B GENIUS 9000 is a great electric toothbrush to properly clean your gum and teeth and so far, it does its job really well. It encourages me to do the 2-minute Dentist recommended tooth brushing (something that I normally couldn't be bothered doing...
90%
techadvisor.co.uk
Updated:
2018-01-14 01:49:42
Users of electric toothbrushes see themselves as superior to people who have to move their wrist backwards and forwards each morning and evening. Today's smart toothbrushes – which interact with mobile apps – are the new premium home dental cleaner, and y...
0%