Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Optoma TW775 4500ANSI lumens DLP WXGA (1280x800) 3D Black data projector

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Optoma
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TW775
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TW775
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Optoma: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5763
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 04 Sep 2017 05:19:16
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years Express Replacement Service, 1 Year Lamp
Long product name Optoma TW775 4500ANSI lumens DLP WXGA (1280x800) 3D Black data projector :
The short editorial description of Optoma TW775 4500ANSI lumens DLP WXGA (1280x800) 3D Black data projector

1.651 cm (0.65 ") DarkChip2 DLP, 4500lm, 3D, 1280x800, 16:10, 2x3W RMS, 31dB, 8.2kg
More>>>
Short summary description Optoma TW775 4500ANSI lumens DLP WXGA (1280x800) 3D Black data projector:
This short summary of the Optoma TW775 4500ANSI lumens DLP WXGA (1280x800) 3D Black data projector data-sheet is auto-generated and uses the product title and the first six key specs.
Optoma TW775, 4500 ANSI lumens, DLP, WXGA (1280x800), 2000:1, 1.073 billion colours, 85%
Long summary description Optoma TW775 4500ANSI lumens DLP WXGA (1280x800) 3D Black data projector :

Optoma TW775. Projector brightness: 4500 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Service life of lamp: 2000 h, Bulb power: 330 W, Lamp type: P-VIP. Horizontal lens shift range: -5 - 5%, Vertical lens shift range: 35 - 105%, Offset: 70%. Analog signal format system: NTSC,PAL,SECAM, Supported graphics resolutions: 1280 x 800 (WXGA),1600 x 1200 (UXGA), Supported video modes: 1080i,1080p,480i,480p,576i,576p,720p. Noise level: 31 dB

This is an auto-generated long summary of Optoma TW775 4500ANSI lumens DLP WXGA (1280x800) 3D Black data projector based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15
Testseek has collected 1 expert review for Optoma TW775 資料投影機 and the rating is 89 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
89%