location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ONLINE USV-Systeme Xanto S 20000 uninterruptible power supply (UPS) 20 kVA 18000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ONLINE USV-Systeme Check ‘ONLINE USV-Systeme’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Xanto S 20000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XST2000031
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘ONLINE USV-Systeme’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ONLINE USV-Systeme: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description ONLINE USV-Systeme Xanto S 20000 uninterruptible power supply (UPS) 20 kVA 18000 W:
This short summary of the ONLINE USV-Systeme Xanto S 20000 uninterruptible power supply (UPS) 20 kVA 18000 W data-sheet is auto-generated and uses the product title and the first six key specs.

ONLINE USV-Systeme Xanto S 20000, 20 kVA, 18000 W, 230 V, 400 V, 50/60 Hz, 200 V

Long summary description ONLINE USV-Systeme Xanto S 20000 uninterruptible power supply (UPS) 20 kVA 18000 W:
This is an auto-generated long summary of ONLINE USV-Systeme Xanto S 20000 uninterruptible power supply (UPS) 20 kVA 18000 W based on the first three specs of the first five spec groups.

ONLINE USV-Systeme Xanto S 20000. Output power capacity: 20 kVA, Output power: 18000 W, Input operation voltage (min): 230 V. Typical backup time at full load: 8 min, Typical backup time at half load: 20 min. Form factor: Tower, Product colour: Black, Certification: CE, IEC 62040-1-1, IEC 62040-2, IEC 62040-3. Width: 350 mm, Depth: 650 mm, Height: 890 mm. Battery type: 12V / 9Ah, Interface: RS-232, USB