location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ONLINE USV-Systeme XSR2000BP UPS battery 12 V 7 Ah

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ONLINE USV-Systeme Check ‘ONLINE USV-Systeme’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XSR2000BP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XSR2000BP
Category:
A UPS battery is an 'Uninterruptible power supply', which is electrical apparatus that provides emergency power to a load when the input power source, typically mains power, fails. The on-battery runtime of most uninterruptible power sources is relatively short (only a few minutes) but sufficient to start a standby power source or properly shut down the protected equipment. A UPS is typically used to protect hardware such as computers, data centers, telecommunication equipment or other electrical equipment where an unexpected power disruption could cause injuries, fatalities, serious business disruption or data loss.
UPS Batteries Check ‘ONLINE USV-Systeme’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ONLINE USV-Systeme: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ONLINE USV-Systeme XSR2000BP UPS battery 12 V 7 Ah
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12 V
  • - 7 Ah
  • - 12 pc(s)
More>>>
Short summary description ONLINE USV-Systeme XSR2000BP UPS battery 12 V 7 Ah:
This short summary of the ONLINE USV-Systeme XSR2000BP UPS battery 12 V 7 Ah data-sheet is auto-generated and uses the product title and the first six key specs.

ONLINE USV-Systeme XSR2000BP, 12 V, 12 pc(s), 7 Ah, IEC 62040-1-1, IEC 62040-2, IEC 62040-3, IEC 60950-1, CE, 41 kg, 438 mm

Long summary description ONLINE USV-Systeme XSR2000BP UPS battery 12 V 7 Ah:
This is an auto-generated long summary of ONLINE USV-Systeme XSR2000BP UPS battery 12 V 7 Ah based on the first three specs of the first five spec groups.

ONLINE USV-Systeme XSR2000BP. Battery voltage: 12 V, Number of batteries included: 12 pc(s), Battery capacity: 7 Ah. Weight: 41 kg, Width: 438 mm, Height: 86.5 mm