location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Oncore 5-15P/C13, 6ft Black 1.8 m C13 coupler NEMA 5-15P

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Oncore Check ‘Oncore’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5-15P/C13, 6ft
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PWRC13515P06FBK
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Oncore’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Oncore: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 07:52:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Oncore 5-15P/C13, 6ft Black 1.8 m C13 coupler NEMA 5-15P
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.8 m
  • - C13 coupler Female
  • - NEMA 5-15P Female
  • - Black
Warranty: Lifetime
Long product name Oncore 5-15P/C13, 6ft Black 1.8 m C13 coupler NEMA 5-15P :
The long product name of Oncore 5-15P/C13, 6ft Black 1.8 m C13 coupler NEMA 5-15P. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

125V, 10Amp, 5-15P/C13, Black, 6ft
More>>>
Short summary description Oncore 5-15P/C13, 6ft Black 1.8 m C13 coupler NEMA 5-15P:
This short summary of the Oncore 5-15P/C13, 6ft Black 1.8 m C13 coupler NEMA 5-15P data-sheet is auto-generated and uses the product title and the first six key specs.

Oncore 5-15P/C13, 6ft, 1.8 m, C13 coupler, NEMA 5-15P, 125 V, 10 A

Long summary description Oncore 5-15P/C13, 6ft Black 1.8 m C13 coupler NEMA 5-15P:
This is an auto-generated long summary of Oncore 5-15P/C13, 6ft Black 1.8 m C13 coupler NEMA 5-15P based on the first three specs of the first five spec groups.

Oncore 5-15P/C13, 6ft. Cable length: 1.8 m, Connector 1: C13 coupler, Connector 2: NEMA 5-15P. Input voltage: 125 V, Input current: 10 A