location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Omnitron 8711-2 network media converter Internal 1550 nm Single-mode Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Omnitron Check ‘Omnitron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8711-2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8711-2 show
Show alternative article codes used in the online market place
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Omnitron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Omnitron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Omnitron 8711-2 network media converter Internal 1550 nm Single-mode Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - 40000 m 1550 nm
  • - Single-mode Fiber ports quantity: 1 SC 9/125 µm
  • - Internal
  • - Grey
Warranty: Lifetime
Long product name Omnitron 8711-2 network media converter Internal 1550 nm Single-mode Grey :
The long product name of Omnitron 8711-2 network media converter Internal 1550 nm Single-mode Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T1/E1 Copper RJ-48 Single-Fiber, SM, 40km, SC
More>>>
Short summary description Omnitron 8711-2 network media converter Internal 1550 nm Single-mode Grey:
This short summary of the Omnitron 8711-2 network media converter Internal 1550 nm Single-mode Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Omnitron 8711-2, SC, Wired, 40000 m, 1550 nm, Single-mode, 9/125 µm

Long summary description Omnitron 8711-2 network media converter Internal 1550 nm Single-mode Grey:
This is an auto-generated long summary of Omnitron 8711-2 network media converter Internal 1550 nm Single-mode Grey based on the first three specs of the first five spec groups.

Omnitron 8711-2. Fiber optic connector: SC, Connectivity technology: Wired. Maximum transfer distance: 40000 m, Wavelength: 1550 nm, Fiber mode structure: Single-mode. Product colour: Grey, Certification: UL, CE, FCC. Input current: 0.7 A. Width: 21.6 mm, Depth: 114.3 mm, Height: 71.1 mm

Country Distributor
United States 1 distributor(s)