location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Omnitron iConverter XGT+ network media converter 10000 Mbit/s Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Omnitron Check ‘Omnitron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iConverter XGT+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8589N-0-D show
Show alternative article codes used in the online market place
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Omnitron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Omnitron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Omnitron iConverter XGT+ network media converter 10000 Mbit/s Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - 10000 Mbit/s
  • - Ethernet LAN (RJ-45) ports: 1
  • - Fiber ports quantity: 1 SFP+
  • - Grey
Warranty: 3 Year Warranty and free 24/7 Technical Support
Long product name Omnitron iConverter XGT+ network media converter 10000 Mbit/s Grey :
The long product name of Omnitron iConverter XGT+ network media converter 10000 Mbit/s Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10GBASE-T Ethernet Media Converter, 1 x SFP+, 1 x RJ-45
More>>>
Short summary description Omnitron iConverter XGT+ network media converter 10000 Mbit/s Grey:
This short summary of the Omnitron iConverter XGT+ network media converter 10000 Mbit/s Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Omnitron iConverter XGT+, 10000 Mbit/s, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ae, IEEE 802.3u, IEEE 802.3z, 10 Gigabit, 10,100,1000,10000 Mbit/s, SFP+, Wired

Long summary description Omnitron iConverter XGT+ network media converter 10000 Mbit/s Grey:
This is an auto-generated long summary of Omnitron iConverter XGT+ network media converter 10000 Mbit/s Grey based on the first three specs of the first five spec groups.

Omnitron iConverter XGT+. Maximum data transfer rate: 10000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3ae, IEEE 802.3u, IEEE 802.3z, Ethernet interface type: 10 Gigabit. Fiber optic connector: SFP+, Connectivity technology: Wired. Mean time between failures (MTBF): 70000 h. Product colour: Grey, Certification: UL, FCC Class A, CE, NEBS 3, SFF-8077, SFF-8477. Input voltage: 100 - 120 V, AC input frequency: 60 Hz, Output current: 0.2 A

Country Distributor
United States 1 distributor(s)