location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus M.Zuiko 25mm f1.8 Standard lens Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M.Zuiko 25mm f1.8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V311060BU000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0050332187092 show
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Olympus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Olympus M.Zuiko 25mm f1.8 Standard lens Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard lens Black
  • - Lens structure (elements/groups): 9/7
  • - Maximum aperture number: 1.8
  • - Closest focusing distance: 0.25 m
Long product name Olympus M.Zuiko 25mm f1.8 Standard lens Black :
The long product name of Olympus M.Zuiko 25mm f1.8 Standard lens Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M.ZUIKO DIGITAL 25mm 1:1.8, 46mm, 137g, Black
More>>>
Short summary description Olympus M.Zuiko 25mm f1.8 Standard lens Black:
This short summary of the Olympus M.Zuiko 25mm f1.8 Standard lens Black data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus M.Zuiko 25mm f1.8, Standard lens, 9/7

Long summary description Olympus M.Zuiko 25mm f1.8 Standard lens Black:
This is an auto-generated long summary of Olympus M.Zuiko 25mm f1.8 Standard lens Black based on the first three specs of the first five spec groups.

Olympus M.Zuiko 25mm f1.8. Lens structure (elements/groups): 9/7, Lens type: Standard lens, Closest focusing distance: 0.25 m. Camera brands compatibility: Olympus, Maximum magnification: 0.12x, Compatibility: PEN, OM‑D. Product colour: Black. Diameter: 5.78 cm, Filter size: 4.6 cm, Length: 42 mm

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 12:59:24
Uk has collected 12 expert reviews for Olympus M.Zuiko 25mm f1.8 Standard lens Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
photoreview.com.au
Updated:
2018-06-01 12:59:24
Announced with the OM-D E-M10 at the CES show in January, the M.Zuiko Digital 25mm f/1.8 fills a gap in Olympus's Premium series of fast prime lenses, fitting between the 17mm f/1.8 and 45mm f/1.8 lenses with the 75mm f/1.8 lens completing the set. The 25...
88%
Slrgear.com
Updated:
2018-06-01 12:59:24
Similar to the 45mm ƒ/1.8 lens, the new 25mm lens aims not only for quality, but also affordability with a retail price of around $399.99. The lens is currently available for pre-order in either a black or silver finish, and includes front and rear lens c...
Bottom line The Olympus 25mm ƒ/1.8 M.Zuiko Digital is another excellent member of Olympus' fast prime lens family for their Micro Four Thirds cameras. The build quality feels excellent, even with a polycarbonate lens barrel (it does have a metal mount, however). It f...
88%
lenstip.com
Updated:
2018-06-01 12:59:24
We would like to thank Olympus Poland for lending us the lens for testing purposes.You are also invited to get acquainted with our test procedure, described in the article "How do we test lenses?" If you feel it's still not enough, please go to our FAQ se...
Good small, very handy and, at the same time, very solid casing, very good image quality in the frame centre, good image quality on the edge of the frame, slight longitudinal chromatic aberration, good correction of lateral chromatic aberration, negligible sph...
Bad noticeable vignetting, significant level of astigmatism up to f/4.0 aperture included.
Bottom line I like the idea of small fixed-focus lenses with f/1.8-2.0 apertures very much. Olympus tries to be consistent and efficient in making it happen. Despite the slight slip-up with the 1.8/17 model the rest of their line-up definitely encourages you to enter...
0%
pcmag.com
Updated:
2018-06-01 12:59:24
The Olympus M.Zuiko 25mm f1.8 ($399.99 direct)$349.00 at Amazon is one of a handful of standard-angle prime lenses currently available for Micro Four Thirds mirrorless cameras, and the first entry from Olympus. It's priced attractively, but it doesn't cap...
Good Wide aperture. Impeccably sharp. Minimal distortion. Compact. Includes lens hood.
Bad Lacks focus clutch. Not weather sealed...
Bottom line The Olympus M.Zuiko 25mm f1.8 is an excellent standard-angle lens for Micro Four Thirds cameras, and an affordable alternative to Panasonic's lens...
80%