Long product name Olixir FSXC-K1-000128 external solid state drive 128 GB USB 2.0 Black, Red
:
Mobile DataVault FM-Series Max-Rugged SSD, SLC, 128GB
The long product name of Olixir FSXC-K1-000128 external solid state drive 128 GB USB 2.0 Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Mobile DataVault FM-Series Max-Rugged SSD, SLC, 128GB
More>>>
Short summary description Olixir FSXC-K1-000128 external solid state drive 128 GB USB 2.0 Black, Red:
This short summary of the Olixir FSXC-K1-000128 external solid state drive 128 GB USB 2.0 Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.
Olixir FSXC-K1-000128, 128 GB, USB, 2.0, Black, Red
Long summary description Olixir FSXC-K1-000128 external solid state drive 128 GB USB 2.0 Black, Red:
This is an auto-generated long summary of Olixir FSXC-K1-000128 external solid state drive 128 GB USB 2.0 Black, Red based on the first three specs of the first five spec groups.
Olixir FSXC-K1-000128. SSD capacity: 128 GB. USB connector: USB, USB version: 2.0. Product colour: Black, Red