Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI C9850 GA Color 1200 x 1200DPI A3

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C9850 GA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91651008
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
laser/LED printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5739
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 20 Oct 2017 00:03:03
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description OKI C9850 GA Color 1200 x 1200DPI A3:
This short summary of the OKI C9850 GA Color 1200 x 1200DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.
OKI C9850 GA, 1200 x 1200 DPI, 150000 pages per month, PCL 5c,PCL 6,PostScript 3, Laser, 40 ppm, 36 ppm
Long summary description OKI C9850 GA Color 1200 x 1200DPI A3 :

OKI C9850 GA. Maximum resolution: 1200 x 1200 DPI, Maximum duty cycle: 150000 pages per month, Standard printer languages: PCL 5c,PCL 6,PostScript 3. Print speed (black, normal quality, A4/US Letter): 40 ppm, Print speed (colour, normal quality, A4/US Letter): 36 ppm, Time to first page (black, normal): 9 s. Standard input capacity: 760 sheets, Maximum input capacity: 2880 sheets. Maximum ISO A-series paper size: A3, Standard tray media types: Envelopes, ISO A-series sizes (A0...A9): A3,A4,A5,A6. Standard interfaces: Ethernet, USB 2.0

This is an auto-generated long summary of OKI C9850 GA Color 1200 x 1200DPI A3 based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Print technology
Colour *
Yes
Maximum resolution *
Maximum printing resolution.
1200 x 1200 DPI
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
150000 pages per month
Duplex printing *
Feature of computer printers and multifunction printers (MFPs) that allows the automatic printing of a sheet of paper on both sides.
Yes
Standard printer languages *
A printer (control) language or page description language (PDL) is a language that describes the appearance of a printed page more efficiently than a bitmap. PostScript, one of the most noted page description languages, is a complete programming language.
PCL 5c,PCL 6,PostScript 3
Print technology *
Indicates the method used to print by this product.
Laser
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
40 ppm
Print speed (colour, normal quality, A4/US Letter)
36 ppm
Time to first page (black, normal)
9 s
Time to first page (colour, normal)
10.5 s
Input capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
760 sheets
Maximum input capacity
2880 sheets
Number of standard paper trays
1
Maximum number of paper trays
5
Paper handling
Maximum ISO A-series paper size *
A3
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Envelopes
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A3,A4,A5,A6
Paper handling
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Executive, Index card, Legal, Letter
Standard tray media weight
64 - 216 g/m²
Multi-Purpose Tray media weight
64 - 307 g/m²
Maximum print size
The maximum size that an image can be printed with a good resolution.
A3 (297 x 420 mm)
Maximum media length
120 cm
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ports & interfaces
Standard interfaces *
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
Ethernet, USB 2.0
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Memory
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
1024 MB
Maximum internal memory *
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
1024 MB
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
40 GB
Design
Display
The description of display that can includes display type, resolution, size etc.
LCD
Performance
Processor model
The model number for the processor in a computer.
TM5800
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1000 MHz
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
76 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
665 x 635 x 462 mm