X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TONER OKIP 10i 2,5K ZWART
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40433203
Category :
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:41:58
The date of the most recent change of this product data-sheet in Icecat.
Product views: 90807
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name OKI TONER OKIP 10i 2,5K ZWART:
The short editorial description of OKI TONER OKIP 10i 2,5K ZWART
OKI toner cartridge (2500 pages а 5%)

Marketing text OKI TONER OKIP 10i 2,5K ZWART

:
The official marketing text of OKI TONER OKIP 10i 2,5K ZWART as supplied by the manufacturer
Designed for exact compatibility with OKI products, only OKI consumables ensure maximum performance, longevity and ultimate cost-effectiveness. OKI's ribbon cassettes, inkjet heads, toner and EP cartridges and other consumables are an integral part of the fundamental design of its printer and fax products, combining with other key elements of their design to deliver optimum durability, reliability and print quality.
Short summary description OKI TONER OKIP 10i 2,5K ZWART:
This short summary of the OKI TONER OKIP 10i 2,5K ZWART data-sheet is auto-generated and uses the product title and the first six key specs.
OKI TONER OKIP 10i 2,5K ZWART, Black, LED, 5 - 35 °C, 10 - 80%
Long summary description OKI TONER OKIP 10i 2,5K ZWART:
This is an auto-generated long summary of OKI TONER OKIP 10i 2,5K ZWART based on the first three specs of the first five spec groups.
OKI TONER OKIP 10i 2,5K ZWART. Page yield: 2500 pages, Printing colours: Black, Print technology: LED
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Page yield
How many pages can be produced.
2500 pages
Printing colours*
The colours that can be produced by the printer.
Black
Print technology
Indicates the method used to print by this product.
LED
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35°C
Brand
Image
Product code
Product
Stock
Price from
MM Black Laser Toner - OKI Type 5 (40433203) - For OKI OKIPAGE 10 / 12 / 14 Toner 2500pages Black
MM Black Laser Toner - OKI Type 5 (40433203) - For OKI OKIPAGE 10 / 12 / 14 Toner 2500pages Black
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
55002DK
 —