X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MICROLINE 3410, Excl. power tractor
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
09800146
Category :
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
dot matrix printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:39:04
The date of the most recent change of this product data-sheet in Icecat.
Product views: 18862
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name OKI MICROLINE 3410, Excl. power tractor:
The short editorial description of OKI MICROLINE 3410, Excl. power tractor
MICROLINE 3410, Excl. power tractor

Marketing text OKI MICROLINE 3410, Excl. power tractor

:
The official marketing text of OKI MICROLINE 3410, Excl. power tractor as supplied by the manufacturer
The Microline 3410 is a powerful workhorse that has been designed to handle the most data intensive applications with an extremely high print speed coupled with superior copy capability. Main areas of use are high-volume forms applications such as listings, logistics documents, labels, heavy continuous forms etc. Equally at home in offices, warehouses or industrial production environments this printer can withstand extremes in operating conditions. The Microline 3410 comes with an in-built pushtractor with paper-park function. Available options include bottom power-tractor, mechanical pull-tractor and cut-
sheet feeders.

Features:
• 136 column dot-matrix printer
• Extremely durable 9 pin printhead with Oki reliability built-in as standard
• 550 characters per second print speed
• Multi-part paper handling (original + 7 copies)
Short summary description OKI MICROLINE 3410, Excl. power tractor:
This short summary of the OKI MICROLINE 3410, Excl. power tractor data-sheet is auto-generated and uses the product title and the first six key specs.
OKI MICROLINE 3410, Excl. power tractor, 288 x 144 DPI, Epson FX, 570 x 417 x 180 mm, 220/230 VAC, 50/60 Hz, Wired, Courier, Gothic, Utility, Draft, HS Draft
Long summary description OKI MICROLINE 3410, Excl. power tractor:
This is an auto-generated long summary of OKI MICROLINE 3410, Excl. power tractor based on the first three specs of the first five spec groups.
OKI MICROLINE 3410, Excl. power tractor. Maximum resolution: 288 x 144 DPI. Maximum print speed: 550 cps. Standard printer languages: Epson FX. Print head life: 200 million characters, Mean time between failures (MTBF): 8000 h. Noise level: 58 dB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Print quality
Colour*
Yes
Maximum resolution
Maximum printing resolution.
288 x 144 DPI
Printing
Maximum print speed*
Maximum device printing speed.
550 cps
Print technology
Standard printer languages
A printer (control) language or page description language (PDL) is a language that describes the appearance of a printed page more efficiently than a bitmap. PostScript, one of the most noted page description languages, is a complete programming language.
Epson FX
Endurance
Print head life
200 million characters
Endurance
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
8000 h
Sound emission
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
58 dB
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
18 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
570 x 417 x 180 mm
Power requirements
220/230 VAC, 50/60 Hz
Connectivity technology
Wired
Fonts included
Courier, Gothic, Utility, Draft, HS Draft