X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MicroLine 280 NON noMB 300cps 9pins A4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
09800134
Category :
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
dot matrix printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:33:10
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7445
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Warranty: 3 years on-site warranty
Long product name OKI MicroLine 280 NON noMB 300cps 9pins A4:
The short editorial description of OKI MicroLine 280 NON noMB 300cps 9pins A4
MICROLINE 280 9pin, 80 column, 300cps, Centronix parallel

Marketing text OKI MicroLine 280 NON noMB 300cps 9pins A4

:
The official marketing text of OKI MicroLine 280 NON noMB 300cps 9pins A4 as supplied by the manufacturer
The Microline 280 is Oki's smallest dot matrix printer offering perfect print quality at very low cost. High reliability and very compact dimensions make it especially suited for front/back office applications and industrial environments (multipart forms, logs, labels etc.). The Microline 280 is ideal for integration into measurement and control systems.

Also available in DC version for mobile or remote use.
Short summary description OKI MicroLine 280 NON noMB 300cps 9pins A4:
This short summary of the OKI MicroLine 280 NON noMB 300cps 9pins A4 data-sheet is auto-generated and uses the product title and the first six key specs.
OKI MicroLine 280 NON noMB 300cps 9pins A4, 240 x 216 DPI, A4 (210 x 297 mm), Epson FX, IBM ProPrinter, 360 x 275 x 80 mm, Continuous paper width 241-254mm (including perforations), Cut sheet 216 x 356mm (maximum), 230V AC (+6%, -14%) 240V AC (+/-10%)
Long summary description OKI MicroLine 280 NON noMB 300cps 9pins A4:
This is an auto-generated long summary of OKI MicroLine 280 NON noMB 300cps 9pins A4 based on the first three specs of the first five spec groups.
OKI MicroLine 280 NON noMB 300cps 9pins A4. Maximum resolution: 240 x 216 DPI, Maximum print size: A4 (210 x 297 mm). Maximum print speed: 300 cps, Normal print speed: 240 cps. Standard printer languages: Epson FX, IBM ProPrinter. Noise level: 55 dB. Dimensions (WxDxH): 360 x 275 x 80 mm, Media types supported: Continuous paper width 241-254mm (including perforations), Cut sheet 216 x 356mm (maximum), Power requirements: 230V AC (+6%, -14%) 240V AC (+/-10%)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Print quality
Colour*
Yes
Maximum resolution
Maximum printing resolution.
240 x 216 DPI
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Printing
Maximum print speed*
Maximum device printing speed.
300 cps
Normal print speed
240 cps
Print technology
Standard printer languages
A printer (control) language or page description language (PDL) is a language that describes the appearance of a printed page more efficiently than a bitmap. PostScript, one of the most noted page description languages, is a complete programming language.
Epson FX, IBM ProPrinter
Sound emission
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
55 dB
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
360 x 275 x 80 mm
Power requirements
230V AC (+6%, -14%) 240V AC (+/-10%)
Media types supported
The types of media which can be used with this product.
Continuous paper width 241-254mm (including perforations), Cut sheet 216 x 356mm (maximum)
Fonts included
NLQ Courier, High Speed Draft, Utility
Standard media sizes
50-90 g/m2 (cut sheet), 35-52 g/m2 (continuous forms)
I/O ports
An interface on a device to which you can connect another device.
Centronics Parallel (standard)
Paper handling
List of the standard and optional input and output paper handling options available with this product.
Rear feed, Bottom feed, Top feed