X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B8300, Duplex Unit with Bypass Tray (B83DB)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
09004007
Category :
Have your printer print on both sides of the paper automatically with one of these duplex units. Safv up to 50% on paper and work more efficiently when printing booklets. Save both money and the environment!
duplex units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:40:57
The date of the most recent change of this product data-sheet in Icecat.
Product views: 15851
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name OKI B8300, Duplex Unit with Bypass Tray (B83DB):
The short editorial description of OKI B8300, Duplex Unit with Bypass Tray (B83DB)
B8300, Duplex Unit with Bypass Tray (B83DB)

Marketing text OKI B8300, Duplex Unit with Bypass Tray (B83DB)

:
The official marketing text of OKI B8300, Duplex Unit with Bypass Tray (B83DB) as supplied by the manufacturer
Similar in function to the standard duplex unit, this option can also be used to feed special media such as transparencies without the necessity to fill one of the standard trays.
Note: This unit cannot be used in conjunction with the saddle stitch finisher.

Duplex capability: Paper size A3, A4, B4, A4, A4R, B5, B5R, A5R, Legal, Letter, Executive, 60 to 105gsm
Bypass tray capability: A3, A4, B4, A4, A4R, B5, B5R, A5R, Legal, Letter, Executive, Postcard, 60 to 205gsm
Short summary description OKI B8300, Duplex Unit with Bypass Tray (B83DB):
This short summary of the OKI B8300, Duplex Unit with Bypass Tray (B83DB) data-sheet is auto-generated and uses the product title and the first six key specs.
OKI B8300, Duplex Unit with Bypass Tray (B83DB), 60 - 105 gsm, A3, A4, B4, A4, A4R, B5, B5R, A5R, Legal, Letter, Executive, 451 x 349 x 416 mm
Long summary description OKI B8300, Duplex Unit with Bypass Tray (B83DB):
This is an auto-generated long summary of OKI B8300, Duplex Unit with Bypass Tray (B83DB) based on the first three specs of the first five spec groups.
OKI B8300, Duplex Unit with Bypass Tray (B83DB). Media weight (tray 1): 60 - 105 gsm, Media size (tray 1): A3, A4, B4, A4, A4R, B5, B5R, A5R, Legal, Letter, Executive. Weight: 7.5 kg, Dimensions (WxDxH): 451 x 349 x 416 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
451 x 349 x 416 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7.5 kg
Media formats
Media weight (tray 1)
60 - 105 gsm
Media size (tray 1)
A3, A4, B4, A4, A4R, B5, B5R, A5R, Legal, Letter, Executive