X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pull Tractor Unit f/ ML320
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
09002376
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5031713907732
Category :
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
trays & feeders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 04 Dec 2016 10:54:00
The date of the most recent change of this product data-sheet in Icecat.
Product views: 28706
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name OKI Pull Tractor Unit f/ ML320:
The short editorial description of OKI Pull Tractor Unit f/ ML320
Pull Tractor Unit f/ ML320

Marketing text OKI Pull Tractor Unit f/ ML320

:
The official marketing text of OKI Pull Tractor Unit f/ ML320 as supplied by the manufacturer
Add further versatility and flexibility to your MICROLINE 320. When you need to handle continuous forms of varying width with the smooth and reliable operation you expect from your ML320.

Features:

- Simple addition - complex paper handling.
- Allows the use of heavier paper types including multi-part forms.
- Allows use of continuous forms from 3" to 16" wide (76 to 406mm).
- Smooth, reliable operation.
- Designed for total integration into the ML320 printer mechanism.
Short summary description OKI Pull Tractor Unit f/ ML320:
This short summary of the OKI Pull Tractor Unit f/ ML320 data-sheet is auto-generated and uses the product title and the first six key specs.
OKI Pull Tractor Unit f/ ML320, 76 - 406 mm
Long summary description OKI Pull Tractor Unit f/ ML320:
This is an auto-generated long summary of OKI Pull Tractor Unit f/ ML320 based on the first three specs of the first five spec groups.
OKI Pull Tractor Unit f/ ML320. Media types supported: 76 - 406 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Media formats
Media types supported
The types of media which can be used with this product.
76 - 406 mm