location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI ML5520eco dot matrix printer 240 x 216 DPI 570 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML5520eco
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01308601 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5031713050469
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74303
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:39:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OKI ML5520eco dot matrix printer 240 x 216 DPI 570 cps
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 240 x 216 DPI 570 cps
  • - 56 dB
  • - Buffer size: 128 KB
  • - Standard interfaces: Parallel, USB 2.0
  • - Print head: 9-pin 200 million characters
  • - Mean time between failures (MTBF): 20000 h
  • - 40.2 W
Long product name OKI ML5520eco dot matrix printer 240 x 216 DPI 570 cps :
The long product name of OKI ML5520eco dot matrix printer 240 x 216 DPI 570 cps. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ML5520eco, 9-pin, 240 x 216dpi, Parallel, USB2.0, 5.9kg, White
More>>>
Short summary description OKI ML5520eco dot matrix printer 240 x 216 DPI 570 cps:
This short summary of the OKI ML5520eco dot matrix printer 240 x 216 DPI 570 cps data-sheet is auto-generated and uses the product title and the first six key specs.

OKI ML5520eco, 570 cps, 240 x 216 DPI, 507 cps, 95 cps, 380 cps, 10,12,15,17.1,20 cpi

Long summary description OKI ML5520eco dot matrix printer 240 x 216 DPI 570 cps:
This is an auto-generated long summary of OKI ML5520eco dot matrix printer 240 x 216 DPI 570 cps based on the first three specs of the first five spec groups.

OKI ML5520eco. Maximum print speed: 570 cps, Maximum resolution: 240 x 216 DPI, Maximum print speed (draft): 507 cps. Paper feed: Push tractor, Paper tray media types: Envelopes, Continuous paper width range: 76 - 254 mm. Buffer size: 128 KB, Sound pressure level (printing): 56 dB, Page description languages: Epson FX, IBM ProPrinter, OKI ML. Standard interfaces: Parallel, USB 2.0, Optional connectivity: Ethernet, Serial (RS-232). Print head: 9-pin, Print head life: 200 million characters, Mean time between failures (MTBF): 20000 h

Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)