X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OKIFax 4550 ISDN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01017705
Category :
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
fax machines
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 11 May 2011 15:05:25
The date of the most recent change of this product data-sheet in Icecat.
Product views: 16059
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Warranty: 3 years on-site warranty
Long product name OKI OKIFax 4550 ISDN:
The short editorial description of OKI OKIFax 4550 ISDN
OKIFAX 4550 ISDN

Marketing text OKI OKIFax 4550 ISDN

:
The official marketing text of OKI OKIFax 4550 ISDN as supplied by the manufacturer
Designed as your personal fax in a large company or for easy use in a small or home office, the OKIFAX 4550 ISDN has an important difference. Its super-fast 64K transmission speed and large memory help you make the most of high-capacity ISDN lines to save time and telephone line costs.
OKIFAX 4550 ISDN is simple to use, with many automatic features. But in addition to sending and receiving business-quality faxes, it offers you superb flexibility with a range of high-productivity options such as faxing to PCs, as e-mail over the Internet, high-resolution printing, scanning, copying and document management.

With OKIFAX 4550 ISDN, you can send a full A4 page in a little as 1.5 seconds and print 8 crisp, clear pages of text in just a minute. Its state-of-the-art 64K speed and fast Digital LED engine can significantly reduce total time in use. It transmits at 1.5 seconds per page at 200
x 100 dpi, or 3 seconds per page for the high resolution of 200 x 200 dpi but you can also communicate quickly and economically with G3
machines, via auto fallback to a high speed 33.6k modem.

Oki creates products with the single aim of helping customers improve their communications easily, by using technology as a means, not an end.
OKIFAX 4550 ISDN is part of this philosophy, and puts high-quality
communications within everyone's reach. In addition, it's backed by the extensive support and resources of a major international company.
Short summary description OKI OKIFax 4550 ISDN:
This short summary of the OKI OKIFax 4550 ISDN data-sheet is auto-generated and uses the product title and the first six key specs.
OKI OKIFax 4550 ISDN, Laser, 316 x 383 x 190 mm, MMR, A4 (210 x 297 mm), 300 x 300 DPI, 600 x 600 DPI
Long summary description OKI OKIFax 4550 ISDN:
This is an auto-generated long summary of OKI OKIFax 4550 ISDN based on the first three specs of the first five spec groups.
OKI OKIFax 4550 ISDN. Type: Laser, Modem speed: 33.6 Kbit/s, Fax transmission speed: 1.5 sec/page. Copy speed (normal quality, black, A4): 8 cpm, Maximum number of copies: 50 copies. Standard input capacity: 100 sheets, Auto document feeder (ADF) input capacity: 20 sheets. Fax memory: 2 MB, Fax memory: 160 pages. Dimensions (WxDxH): 316 x 383 x 190 mm, Weight: 8 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Fax
Type*
Characteristics of the device.
Laser
Colour faxing*
A fax is an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links. Colour faxing means that the fax is printed in colour.
Yes
Modem speed*
The speed at which data is transferred by a modem.
33.6 Kbit/s
Fax transmission speed
1.5 sec/page
Error Correction Mode (ECM)
Yes
Fax coding methods
MMR
Fax broadcasting
90 locations
Auto reduction
Long documents are automatically reduced to fit to A4!
Yes
Answering machine
Answering machine*
The product contains an answering machine where you can leave messages if the phone is unanswered/engaged (busy).
Yes
Copying
Copy speed (normal quality, black, A4)
8 cpm
Maximum number of copies
50 copies
Gray scale levels
64
Input capacity
Standard input capacity
The number of sheets of paper that can be held by a device.
100 sheets
Input capacity
Auto document feeder (ADF) input capacity
Number of sheets this product can hold in its ADF tray; expressed in sheets
20 sheets
Memory
Fax memory
2 MB
Fax memory
160 pages
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
316 x 383 x 190 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
8 kg
Other features
Copy resolution (black text)
300 x 300 DPI
Maximum resolution
Maximum printing resolution.
600 x 600 DPI
Printing
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Print speed (black, normal quality, A4/US Letter)
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
8 ppm
Scanning
Scan speed
Description of the speed at which this product can accomplish a specific scanning task.
6 sec/page