X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Okipage 20n Duplex Laser Printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01013201
Category :
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
laser/LED printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 07 Dec 2016 17:24:56
The date of the most recent change of this product data-sheet in Icecat.
Product views: 19839
This statistic is based on the 64933 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63235 free Open Icecat users .
Long product name OKI Okipage 20n Duplex Laser Printer 600 x 600DPI A4:
The short editorial description of OKI Okipage 20n Duplex Laser Printer 600 x 600DPI A4
OKI Okipage 20n Dulpex Laser Printer/20 ppm/600x600 dpi/8 mb
Short summary description OKI Okipage 20n Duplex Laser Printer 600 x 600DPI A4:
This short summary of the OKI Okipage 20n Duplex Laser Printer 600 x 600DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.
OKI Okipage 20n Duplex Laser Printer, 600 x 600 DPI, A4, A4 (210 x 297 mm), 331 x 366 x 462 mm
Long summary description OKI Okipage 20n Duplex Laser Printer 600 x 600DPI A4:
This is an auto-generated long summary of OKI Okipage 20n Duplex Laser Printer 600 x 600DPI A4 based on the first three specs of the first five spec groups.
OKI Okipage 20n Duplex Laser Printer. Maximum resolution: 600 x 600 DPI. Print speed (black, normal quality, A4/US Letter): 20 ppm. Maximum ISO A-series paper size: A4, Maximum print size: A4 (210 x 297 mm). Internal memory: 8 MB. Weight: 1.9 kg, Dimensions (WxDxH): 331 x 366 x 462 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Print technology
Colour*
Yes
Maximum resolution*
Maximum printing resolution.
600 x 600 DPI
Printing
Print speed (black, normal quality, A4/US Letter)*
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
20 ppm
Paper handling
Maximum ISO A-series paper size*
A4
Paper handling
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Memory
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
8 MB
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.9 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
331 x 366 x 462 mm
Other features
Networking features
Yes