Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI OkiOffice 84 NL Laser A4 14400bps 20sh 14.4Kbit/s fax machine

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OkiOffice 84 NL Laser A4 14400bps 20sh
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00114605
Category
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
fax machines
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15740
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 11 Aug 2017 01:31:04
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years on-site warranty
Long product name OKI OkiOffice 84 NL Laser A4 14400bps 20sh 14.4Kbit/s fax machine :
The short editorial description of OKI OkiOffice 84 NL Laser A4 14400bps 20sh 14.4Kbit/s fax machine

OKIOFFICE 84 Digital LED MFP, 14.4K modem, 8ppm printer
More>>>

OKI OkiOffice 84 NL Laser A4 14400bps 20sh 14.4Kbit/s fax machine:
The official marketing text of OKI OkiOffice 84 NL Laser A4 14400bps 20sh 14.4Kbit/s fax machine as supplied by the manufacturer
Multiple, high-quality operations from a single compact device make OKIOFFICE 84 the perfect choice for professional users working in a small or home office or for corporate users at home. Uncompromising functionality supported by the superior reliability of Oki's Digital LED technology.
Short summary description OKI OkiOffice 84 NL Laser A4 14400bps 20sh 14.4Kbit/s fax machine:
This short summary of the OKI OkiOffice 84 NL Laser A4 14400bps 20sh 14.4Kbit/s fax machine data-sheet is auto-generated and uses the product title and the first six key specs.
OKI OkiOffice 84 NL Laser A4 14400bps 20sh, 14.4 Kbit/s, 8 cpm, 1 MB, 316 x 383 x 190 mm, 8 kg, A4 (210 x 297 mm)
Long summary description OKI OkiOffice 84 NL Laser A4 14400bps 20sh 14.4Kbit/s fax machine :

OKI OkiOffice 84 NL Laser A4 14400bps 20sh. Modem speed: 14.4 Kbit/s. Copy speed (normal quality, black, A4): 8 cpm. Fax memory: 1 MB. Dimensions (WxDxH): 316 x 383 x 190 mm, Weight: 8 kg. Maximum print size: A4 (210 x 297 mm), Print speed (black, normal quality, A4/US Letter): 8 ppm

This is an auto-generated long summary of OKI OkiOffice 84 NL Laser A4 14400bps 20sh 14.4Kbit/s fax machine based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Fax
Colour faxing *
A fax is an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links. Colour faxing means that the fax is printed in colour.
No
Modem speed *
The speed at which data is transferred by a modem.
14.4 Kbit/s
Copying
Copy speed (normal quality, black, A4)
8 cpm
Memory
Fax memory
1 MB
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
316 x 383 x 190 mm
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
8 kg
Other features
Copy resolution (black text)
300 x 300 DPI
Maximum resolution
Maximum printing resolution.
600 x 600 DPI
Printing
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Print speed (black, normal quality, A4/US Letter)
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
8 ppm
X