X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3390 Parallel IBM EPSON
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00035019
Category :
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
dot matrix printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 May 2016 03:35:15
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12465
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Warranty: 3 years on-site warranty
Long product name OKI 3390 Parallel IBM EPSON:
The short editorial description of OKI 3390 Parallel IBM EPSON
MICROLINE 3390 80 col dot-matrix 24 pin 390 cps

Marketing text OKI 3390 Parallel IBM EPSON

:
The official marketing text of OKI 3390 Parallel IBM EPSON as supplied by the manufacturer
The Microline 3390 narrow and wide carriage printer is designed for users who require excellent quality and flexibility from a single printer. The Microline 3390 is ideal for volume applications requiring high throughput and flexible changing between various print media. High reliability, ease of use and various in-built barcodes makes this printer the ideal tool for industrial, commercial, service, small business and office environments.
Short summary description OKI 3390 Parallel IBM EPSON:
This short summary of the OKI 3390 Parallel IBM EPSON data-sheet is auto-generated and uses the product title and the first six key specs.
OKI 3390 Parallel IBM EPSON, 360 x 360 DPI, 398 x 345 x 116 mm, Epson LQ, 45-90 g/m2, Labels, thickness: max. 0.2mm incl. support, 220/230 VAC (+6%, -14%) 240V AC (+/-10%), Courier, Roman, Swiss, Swiss Bold, Orator, Prestige, Gothic, Utility
Long summary description OKI 3390 Parallel IBM EPSON:
This is an auto-generated long summary of OKI 3390 Parallel IBM EPSON based on the first three specs of the first five spec groups.
OKI 3390 Parallel IBM EPSON. Maximum resolution: 360 x 360 DPI. Maximum print speed: 390 cps, Normal print speed: 260 cps. Standard printer languages: Epson LQ. Noise level: 57 dB. Dimensions (WxDxH): 398 x 345 x 116 mm, Media types supported: 45-90 g/m2, Labels, thickness: max. 0.2mm incl. support, Power requirements: 220/230 VAC (+6%, -14%) 240V AC (+/-10%)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Print quality
Colour*
Yes
Maximum resolution
Maximum printing resolution.
360 x 360 DPI
Printing
Maximum print speed*
Maximum device printing speed.
390 cps
Normal print speed
260 cps
Print technology
Standard printer languages
A printer (control) language or page description language (PDL) is a language that describes the appearance of a printed page more efficiently than a bitmap. PostScript, one of the most noted page description languages, is a complete programming language.
Epson LQ
Sound emission
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
57 dB
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
398 x 345 x 116 mm
Power requirements
220/230 VAC (+6%, -14%) 240V AC (+/-10%)
Media types supported
The types of media which can be used with this product.
45-90 g/m2, Labels, thickness: max. 0.2mm incl. support
Fonts included
Courier, Roman, Swiss, Swiss Bold, Orator, Prestige, Gothic, Utility
Standard media sizes
63.5 - 254mm (continuous forms), max 165 x 91mm (continuous envelopes)
I/O ports
An interface on a device to which you can connect another device.
Centronics parallel & USB
Paper handling
List of the standard and optional input and output paper handling options available with this product.
Push-tractor rear-feed, Paper park feature, Easy tear-off without paper waste, Semi-automatic feeding of single sheets