Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI Microline 321 Elite 360cps 240 x 216DPI dot matrix printer

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Microline 321 Elite
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00034753 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5031713303190
Category
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
dot matrix printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 63068
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 09 Aug 2017 17:31:08
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years on-site warranty
Long product name OKI Microline 321 Elite 360cps 240 x 216DPI dot matrix printer :
The short editorial description of OKI Microline 321 Elite 360cps 240 x 216DPI dot matrix printer

Microline 321 Elite: 9 pin, 136 column, 360 cps, Centronics parallel
More>>>

OKI Microline 321 Elite 360cps 240 x 216DPI dot matrix printer:
The official marketing text of OKI Microline 321 Elite 360cps 240 x 216DPI dot matrix printer as supplied by the manufacturer
The Microline 321 Elite136 column printer offer high throughput, incredible build quality and legendary reliability. These printers are suited for (multipart) continuous forms, labels etc. For high volume data and word processing applications, listings, shipping documents, invoices etc.
Short summary description OKI Microline 321 Elite 360cps 240 x 216DPI dot matrix printer:
This short summary of the OKI Microline 321 Elite 360cps 240 x 216DPI dot matrix printer data-sheet is auto-generated and uses the product title and the first six key specs.
OKI Microline 321 Elite, 240 x 216 DPI, 360 cps, 250 cps, 57 dB, 552 x 345 x 116 mm, 38-90 g/m2
Long summary description OKI Microline 321 Elite 360cps 240 x 216DPI dot matrix printer :

OKI Microline 321 Elite. Maximum resolution: 240 x 216 DPI. Maximum print speed: 360 cps, Normal print speed: 250 cps. Noise level: 57 dB. Dimensions (WxDxH): 552 x 345 x 116 mm, Media types supported: 38-90 g/m2, Power requirements: 220/230V AC (+6%, -14%) 240V AC (+/-10)

This is an auto-generated long summary of OKI Microline 321 Elite 360cps 240 x 216DPI dot matrix printer based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Print quality
Colour *
No
Maximum resolution
Maximum printing resolution.
240 x 216 DPI
Printing
Maximum print speed *
Maximum device printing speed.
360 cps
Normal print speed
250 cps
Sound emission
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
57 dB
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
552 x 345 x 116 mm
Media types supported
The types of media which can be used with this product.
38-90 g/m2
Power requirements
220/230V AC (+6%, -14%) 240V AC (+/-10)
Fonts included
Courier, Gothic, Sans Serif, Utility
I/O ports
An interface on a device to which you can connect another device.
Centronics parallel
Paper handling
List of the standard and optional input and output paper handling options available with this product.
Push-tractor rear-feed, Paper park feature, Easy tear-off without paper waste, Semi-automatic feeding of single sheets
Country Distributor
Nederland 2 distributor(s)
España 1 distributor(s)
Belgium 1 distributor(s)
X